EN
  • EN
  • DE

RM12FTN1202

Part No RM12FTN1202
Manufacturer TA-I
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TA-I
Win Source Part Number 296588-RM12FTN1202
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RM12FTN1202 CAD Model

Description

The RM12FTN1202 is a thick film chip resistor manufactured by TA-I Technology Co., Ltd. It's part of their RM series, known for its reliability and precision in various electronic applications. This resistor offers a resistance value of 12kΩ (1202 indicates 12 x 10^2 ohms). Thick film chip resistors like the RM12FTN1202 are widely used in surface mount technology (SMT) due to their small size and ease of automated assembly.

Applications

  • Consumer Electronics: Used in devices like smartphones, tablets, and televisions for current limiting and voltage division.
  • Industrial Equipment: Implemented in control systems, power supplies, and instrumentation for accurate resistance.
  • Automotive Electronics: Found in engine control units (ECUs), infotainment systems, and sensor circuits.
  • Medical Devices: Utilized in patient monitoring systems, diagnostic equipment, and therapeutic devices where reliability is crucial.
  • Telecommunications: Integrated into network equipment, routers, and modems for impedance matching and signal conditioning.

Features

  • Thick Film Technology: Provides excellent stability and reliability.
  • Surface Mount Device (SMD): Suitable for automated assembly processes.
  • Compact Size: Allows for high-density circuit designs.
  • High Precision: Offers tight tolerance for accurate resistance values.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive, ensuring environmental friendliness.

Benefits

  • Reliable Performance: Delivers consistent resistance values over a wide range of operating conditions.
  • Easy Assembly: Facilitates efficient and cost-effective manufacturing.
  • Space Saving: Enables miniaturization of electronic devices.
  • Accurate Circuit Control: Ensures precise voltage and current regulation.
  • Environmental Compliance: Reduces the environmental impact of electronic products.

Additional Details

The RM12FTN1202 typically features a tolerance of around 1% or 5%, depending on the specific grade. The power rating is typically 1/4W or 1/8W. The operating temperature range generally spans from -55°C to +155°C. These resistors are designed to withstand harsh environments and provide long-term stability. They are available in various packaging options, such as tape and reel, for automated pick-and-place assembly. The resistor body is usually made of a ceramic substrate with a resistive layer deposited on top, followed by protective coatings. The terminations are typically made of tin or a tin-lead alloy to ensure good solderability.

You May Also Be Interested in

Qualcomm
Lowest to $7.0594
Zilog
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
AMCC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess