EN
  • EN
  • DE

RM10FTN1910

Part No RM10FTN1910
Manufacturer TA-I
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TA-I
Win Source Part Number 296562-RM10FTN1910
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RM10FTN1910 CAD Model

Description

The RM10FTN1910 is a thick film chip resistor manufactured by TA-I Technology Co., Ltd. It is a surface-mount resistor designed for various general-purpose applications requiring precise resistance. These resistors are known for their reliability, stability, and compact size, making them suitable for automated assembly processes.

Applications

  • Consumer electronics: Used in devices like smartphones, tablets, and audio equipment.
  • Industrial equipment: Found in control systems, power supplies, and instrumentation.
  • Automotive electronics: Employed in engine control units (ECUs), sensor circuits, and infotainment systems.
  • Medical devices: Used in monitoring equipment, diagnostic tools, and therapeutic devices.
  • Telecommunications equipment: Utilized in network devices, routers, and communication infrastructure.

Features

  • Resistance Value: 191 Ohms
  • Tolerance: Typically ±1% or ±5%, depending on the specific variant.
  • Power Rating: Typically 0.125W (1/8W) or 0.1W, depending on size.
  • Temperature Coefficient of Resistance (TCR): Usually ±100 ppm/°C or ±200 ppm/°C.
  • Operating Temperature Range: -55°C to +155°C.
  • Package Size: 0603 (1608 metric), but check datasheet to confirm.
  • Termination: Wraparound termination for enhanced solder joint reliability.
  • Construction: Thick film resistor element on a ceramic substrate.

Benefits

  • High Stability: Provides consistent performance over a wide range of operating conditions.
  • Compact Size: Allows for high-density circuit designs, saving valuable board space.
  • Excellent Reliability: Ensures long-term performance and reduces the risk of failures.
  • Cost-Effective: Offers a balance between performance and price, making it suitable for various applications.
  • Easy to Assemble: Surface-mount design allows for automated placement and soldering, reducing manufacturing costs.
  • Wide Resistance Range: Available in a broad range of resistance values to meet diverse circuit requirements.

Additional Details

The RM10FTN1910 conforms to RoHS (Restriction of Hazardous Substances) standards, ensuring compliance with environmental regulations. The thick film resistor element is made of a resistive material, and its resistance is precisely trimmed to achieve the desired value. The wraparound termination provides enhanced mechanical strength and solderability. This resistor is typically supplied on tape and reel for automated assembly.

You May Also Be Interested in

Qualcomm
Lowest to $11.4253
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Zilog
Need more? Email Us
Qualcomm
Lowest to $19.1290
Micron Technology Inc.
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Intel
Need more? Email Us
STMicroelectronics
Lowest to $16.1215

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,300 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess