EN
  • EN
  • DE

RM10FTN11R0

Part No RM10FTN11R0
Manufacturer TA-I
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TA-I
Win Source Part Number 296561-RM10FTN11R0
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RM10FTN11R0 CAD Model

Description

The RM10FTN11R0 is a precision fixed resistor manufactured by TA-I Technology Co., Ltd. It is part of the RM series, known for its reliable performance in various electronic applications. This particular resistor has a resistance value of 11Ω (11 ohms) and a tolerance of ±1%, indicated by the 'F' in the part number. The 'RM10' indicates a specific size (likely 0805) suitable for surface mount technology (SMT).

Applications:

  • Current Sensing: Used in power supplies and motor control circuits to accurately measure current flow.
  • Voltage Division: Employed in circuits to create precise voltage dividers for signal conditioning.
  • Consumer Electronics: Found in devices such as smartphones, tablets, and audio equipment for current limiting and voltage division.
  • Industrial Equipment: Used in control circuits, instrumentation, and power supplies where precise resistance is required.
  • Medical Devices: Integrated into diagnostic equipment and monitoring systems where accuracy and reliability are critical.

Features:

  • Precise Resistance Value: 11Ω (11 ohms).
  • Tight Tolerance: ±1% resistance tolerance for high accuracy.
  • Stable Performance: Reliable operation under various environmental conditions.
  • RoHS Compliant: Lead-free and compliant with Restriction of Hazardous Substances directive.
  • SMT Package: Designed for surface mount technology assembly.

Benefits:

  • High Accuracy: The tight tolerance ensures reliable and predictable circuit behavior.
  • Consistent Performance: Provides stable resistance over a wide range of operating temperatures.
  • Environmentally Friendly: RoHS compliance ensures that the product is lead-free and meets environmental regulations.
  • Automated Assembly: Suitable for automated SMT assembly processes.
  • Versatile Application: Suitable for a wide range of electronic applications requiring precise resistance.

Additional Details:

The RM10FTN11R0 resistor uses a thick film resistive element. The operating temperature range is typically -55°C to +155°C. The power rating depends on the specific size of the RM10 package, but it is generally between 1/8W and 1/4W. It is designed for reflow soldering processes used in SMT assembly. Because of its precise resistance, this resistor is commonly found in applications where accurate current measurement or voltage division is critical for proper operation of the electronic device.

You May Also Be Interested in

Broadcom Limited
Lowest to $14.0766
Broadcom Limited
Lowest to $1.5640
Qualcomm
Lowest to $8.1818
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
PCS/AMPS Dual-Band Dual-Mode Power Amplifier Module
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess