EN
  • EN
  • DE

RM06FTN8202

Part No RM06FTN8202
Manufacturer TA-I
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 959410-RM06FTN8202
Categories OEM Parts(O-R)
Manufacturer TA-I
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RM06FTN8202 CAD Model

Description

The RM06FTN8202 is a thick film chip resistor manufactured by TA-I Technology Co., Ltd. It is designed for general-purpose applications requiring reliable and stable resistance. These resistors are known for their robust construction and consistent performance in a variety of electronic circuits.

Applications:

  • General Circuitry: Used as a general-purpose resistor in various electronic circuits.
  • Current Limiting: Limiting current in circuits to protect components.
  • Voltage Division: Creating voltage dividers for signal conditioning.
  • Pull-up/Pull-down Resistors: Providing pull-up or pull-down functionality for digital circuits.
  • Consumer Electronics: Employed in devices like TVs, radios, and audio equipment.

Features:

  • Thick Film Technology: Provides stable and reliable resistance.
  • Surface Mount Design: Allows for automated assembly and compact design.
  • RoHS Compliant: Ensures compliance with environmental regulations.
  • Stable Performance: Offers consistent resistance values over time.
  • Wide Resistance Range: Available in a broad range of resistance values to suit various applications.

Benefits:

  • Reliable Operation: Thick film technology ensures consistent and dependable performance.
  • Cost-Effective: Provides a cost-effective solution for general-purpose resistance needs.
  • Simplified Assembly: Surface mount design simplifies the assembly process, reducing manufacturing costs.
  • Compact Design: Small size allows for smaller and more compact designs.

Additional Details:

The RM06FTN8202 resistor features a specific resistance value (82kΩ in this case) and a power rating, which should be carefully considered for the specific application. The resistor is typically packaged in a standard chip resistor size (e.g., 0603), designed for surface mount assembly. The thick film technology used in its construction provides a stable and reliable resistive layer. The resistor's datasheet provides detailed specifications on its electrical performance, thermal behavior, and mechanical dimensions. These specifications are crucial for proper circuit design and ensuring optimal performance. The resistor is manufactured using environmentally friendly processes and complies with RoHS standards, making it a sustainable choice for modern electronic devices. Its robust design ensures reliable operation in general-purpose applications, providing long-term value and performance.

You May Also Be Interested in

Intel
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Essentra Components
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess