EN
  • EN
  • DE

RM06FTN1000

Part No RM06FTN1000
Manufacturer TA-I
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1088631-RM06FTN1000
Categories OEM Parts(O-R)
Manufacturer TA-I
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RM06FTN1000 CAD Model

Description

The RM06FTN1000 is a fixed resistor manufactured by TA-I Technology Co., Ltd. It's a surface-mount chip resistor designed for general-purpose applications in electronic circuits. With a resistance value of 100 Ohms, it offers stable and reliable performance in a compact form factor.

Applications

  • Current limiting in LED circuits
  • Voltage dividers in analog circuits
  • Pull-up and pull-down resistors in digital logic circuits
  • Termination resistors in signal lines
  • Feedback resistors in amplifier circuits

Features

  • Resistance Value: 100 Ohms
  • Tolerance: 1%
  • Power Rating: 0.1W (1/10W)
  • Temperature Coefficient: ±100 ppm/°C
  • Package: 0603 (1608 Metric)
  • Surface Mount Device (SMD)

Benefits

  • Provides accurate and stable resistance for precise circuit operation.
  • Small size allows for high-density circuit designs.
  • Low temperature coefficient ensures minimal resistance drift over temperature changes.
  • High reliability ensures consistent performance over a long operational life.
  • Easy to integrate into automated assembly processes, reducing manufacturing costs.

Additional Details

The RM06FTN1000 resistor is constructed with a thick film resistive element, providing excellent stability and reliability. The 0603 package size (1.6mm x 0.8mm) is commonly used in modern electronic devices. The resistor is designed to operate within a temperature range of -55°C to +155°C. The 1% tolerance ensures that the actual resistance value is within a narrow range of the specified value. The power rating of 0.1W is suitable for many low-power applications. The resistor is also RoHS compliant, meaning it is free from hazardous substances and meets environmental standards. The component's small parasitic inductance and capacitance make it suitable for high-frequency applications.

You May Also Be Interested in

Harris Corporation
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess