EN
  • EN
  • DE

YMZ710-D

Part No YMZ710-D
Manufacturer Yamaha
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer YAMAHA
Win Source Part Number 411678-YMZ710-D
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian YMZ710-D CAD Model

Description

The Yamaha YMZ710-D is a specialized integrated circuit (IC) designed for audio processing and sound generation. It's primarily utilized in Yamaha's electronic musical instruments and audio equipment. This chip plays a crucial role in creating a wide range of sounds, from realistic instrument emulations to synthesized effects.

Applications

  • Synthesizers
  • Electronic Keyboards
  • Sound Modules
  • Digital Pianos
  • Audio Workstations

Features

  • Advanced Waveform Generation: Capable of producing a diverse array of waveforms for rich and complex sounds.
  • Multi-Timbral Operation: Supports the simultaneous playback of multiple instrument sounds, allowing for layered and textured arrangements.
  • Programmable Parameters: Offers extensive control over sound parameters such as pitch, volume, and effects.
  • Built-in Effects Processing: Includes reverb, chorus, and other effects to enhance the sonic output.
  • Digital Signal Processing (DSP): Employs DSP techniques for efficient and high-quality audio processing.

Benefits

  • Enhanced Sound Quality: Delivers clear and detailed audio output, resulting in a more immersive and realistic listening experience.
  • Increased Creative Potential: Enables musicians and sound designers to create a vast palette of sounds and textures.
  • Simplified System Design: Integrates multiple audio processing functions into a single chip, reducing the complexity and cost of electronic musical instruments.
  • Improved Performance: Provides efficient and reliable audio processing, ensuring optimal performance in demanding musical applications.
  • Greater Versatility: Allows for a wide range of musical styles and genres to be explored, thanks to its flexible sound generation capabilities.

The YMZ710-D's architecture typically incorporates multiple sound generators, each capable of producing a different instrument or sound effect. These generators are controlled by a central processing unit (CPU) that interprets MIDI data and other control signals. The chip also includes a memory interface for storing waveforms and other sound data. It's crucial for creating high-quality audio output in various Yamaha instruments. Specific technical specs often vary depending on the exact implementation and the overall system it's part of.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Lowest to $32.5000
Atmel
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess