EN
  • EN
  • DE

RM04FTN37R4

Part No RM04FTN37R4
Manufacturer TA-I
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 958069-RM04FTN37R4
Categories OEM Parts(O-R)
Manufacturer TA-I
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RM04FTN37R4 CAD Model

Description

The RM04FTN37R4 is a thick film chip resistor manufactured by TA-I. It is designed for general purpose applications in electronic circuits. Chip resistors are commonly used for current limiting, voltage division, and pull-up/pull-down functions in various electronic devices.

Applications

  • Current limiting: Restricting the current flow in a circuit.
  • Voltage division: Creating a specific voltage level from a higher voltage.
  • Pull-up/pull-down resistors: Setting the default state of digital inputs.
  • Load resistors: Providing a load for amplifiers and other circuits.
  • Feedback resistors: Controlling the gain of amplifiers.
  • General purpose resistance: In various electronic circuits requiring resistance.

Features

  • Thick film construction: Providing stable resistance value.
  • Surface mount package (0402): Enabling high-density mounting.
  • Resistance tolerance: Specifying the accuracy of the resistance value.
  • Temperature coefficient of resistance (TCR): Indicating the change in resistance with temperature.
  • RoHS compliant: Environmentally friendly.
  • Lead-free termination: Compliant with environmental regulations.

Benefits

  • Stable resistance value: Ensuring consistent circuit performance.
  • Reduced board space: Due to the small outline package.
  • Cost-effective: Providing a simple and reliable resistance solution.

Additional Details

The RM04FTN37R4 features a resistance value of 37.4 ohms. The 'RM04F' indicates the physical size and tolerance. The 'TN' prefix refers to the packaging type such as tape and reel. Thick film chip resistors are known for their stable performance and reliability. Key electrical characteristics include the resistance value, tolerance, power rating, and temperature coefficient of resistance. Detailed specifications, including the operating temperature range and voltage rating, can be found in the device's datasheet. It is a common component in almost all electronic devices, providing essential resistance functionality. They are widely used across various electronic applications due to their small size and high reliability. Dimensions and power dissipation ratings are available in the datasheet.

You May Also Be Interested in

KOA Speer
Need more? Email Us
Rockwell
Need more? Email Us
Harris Corporation
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess