EN
  • EN
  • DE

RM04FTN3093

Part No RM04FTN3093
Manufacturer TA-I
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TA-I
Win Source Part Number 296518-RM04FTN3093
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RM04FTN3093 CAD Model

Description

The RM04FTN3093 is a thick film chip resistor manufactured by TA-I Technology. It is a surface-mount device (SMD) designed for general-purpose applications in electronic circuits. This resistor provides a stable and reliable resistance value in a compact size, making it suitable for various applications where space is limited.

Applications

  • Consumer Electronics: Used in smartphones, tablets, and other portable devices for voltage division and current limiting.
  • Industrial Control Systems: Employed in sensors, controllers, and other industrial automation equipment.
  • Power Supplies: Used in voltage regulators and power management circuits to provide precise resistance.
  • LED Lighting: Provides current limiting for LEDs in various lighting applications.
  • Automotive Electronics: Found in various automotive control modules and sensor interfaces.

Features

  • Resistance Value: 309 kOhms
  • Package Size: 0603 (1608 Metric)
  • Tolerance: ±1%
  • Temperature Coefficient: ±100 ppm/°C
  • Power Rating: 1/10W (0.1W)
  • Thick Film Construction
  • Surface Mount Device (SMD)

Benefits

  • High precision due to the tight tolerance.
  • Stable performance across a wide temperature range.
  • Small size allows for high-density PCB layouts.
  • Suitable for automated assembly processes, reducing manufacturing costs.
  • Reliable operation in various environmental conditions.

Additional Details

The RM04FTN3093 resistor utilizes a thick film resistive element deposited on a ceramic substrate. The resistance value is laser-trimmed to achieve the specified tolerance. The terminations are typically tin-plated for good solderability and corrosion resistance. The 0603 package size is a standard dimension for surface-mount components. It's important to follow the manufacturer's recommended soldering profile during assembly to ensure reliable connections. Proper storage and handling practices are recommended to prevent damage and maintain the resistor's performance characteristics.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $7.0594
Eon Silicon Solution
Need more? Email Us
Qualcomm
Lowest to $11.4253
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess