The SG6848T is a high-performance PWM controller tailored for offline flyback converter applications, part of the SG6848 series. This integrated circuit is designed for efficiency, reliability, and compact power supply solutions. The 'T' designation often denotes specific package types or minor variations in specifications tailored for particular applications.
Applications:
- AC-DC adapters for various electronic devices including mobile phones, tablets, and other handheld devices.
- Standby power supplies used in TVs, DVD players, and set-top boxes.
- Auxiliary power supplies in industrial equipment and control systems.
- Battery chargers for different types of rechargeable batteries.
- LED lighting power supplies for both residential and commercial lighting systems.
Features:
- Integrated High-Voltage Startup Circuit: Allows for quick and dependable startup without the need for external startup components.
- Current-Mode PWM Control: Provides inherent line voltage feed-forward compensation and cycle-by-cycle current limiting.
- Low Standby Power Consumption: Operates in burst mode under light load conditions to minimize standby power usage.
- Frequency Jittering: Reduces EMI (Electromagnetic Interference) emissions for better electromagnetic compatibility.
- Over-Voltage Protection (OVP): Protects the power supply and connected devices from excessive output voltage.
- Over-Current Protection (OCP): Limits the maximum current to prevent damage from overload or short-circuit conditions.
- Over-Temperature Protection (OTP): Shuts down the controller if the internal temperature goes beyond a specified limit.
- Under-Voltage Lockout (UVLO): Prevents the device from operating with an insufficient supply voltage.
- Leading-Edge Blanking (LEB): Minimizes the impact of switching noise on the current sensing signal, improving stability.
Benefits:
- High Energy Efficiency: Designed to maximize efficiency across a broad range of load conditions, reducing overall energy consumption.
- Compact Design Solution: Integration reduces the number of external components, enabling smaller and more economical power supply designs.
- Enhanced Operational Reliability: Comprehensive protection features ensure consistent and dependable performance.
- Reduced Electromagnetic Interference: Frequency jittering minimizes EMI emissions, simplifying compliance with relevant regulatory standards.
- Simplified Design Process: Integrated features and a reduced component count streamline the design and development process.
The SG6848T utilizes current-mode PWM control, ensuring excellent line and load regulation. The switching frequency is configurable via external components. This controller is typically available in DIP-8 and SOP-8 packages. The 'T' suffix might indicate a specific package type like a Tube package for automated assembly.