EN
  • EN
  • DE

SG6561S

Part No SG6561S
Manufacturer System General
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer System General
Win Source Part Number 319751-SG6561S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SG6561S CAD Model

Description

The SG6561S is a highly integrated power management IC produced by System General. It is designed for efficient and reliable power conversion across a range of applications, incorporating numerous features to optimize performance and protect the system.

Applications

  • AC/DC adapters for various electronic devices
  • Offline power supplies for home appliances
  • LED lighting power supplies
  • Battery chargers for portable electronics
  • Standby power supplies for a wide range of equipment

Features

  • Integrated high-voltage startup circuit enabling fast startup times
  • Built-in soft-start function designed to minimize component stress during startup
  • Frequency jittering implemented to reduce EMI (Electromagnetic Interference) emissions
  • Cycle-by-cycle current limiting providing overload protection
  • Over-voltage protection (OVP) safeguards against damage from excessive voltage
  • Over-temperature protection (OTP) includes automatic restart functionality
  • Automatic burst mode operation enhances efficiency under light-load conditions
  • Low startup current consumption
  • Compact package design, suitable for space-constrained applications

Benefits

  • Increased system reliability attributed to comprehensive protection mechanisms
  • Improved energy efficiency, leading to reduced overall power consumption
  • Decreased EMI emissions simplify compliance with regulatory standards
  • Streamlined design process and reduced component requirements, resulting in lower Bill of Materials (BOM) costs
  • Enhanced efficiency at light-loads, minimizing standby power consumption

Additional Details

The SG6561S employs a current-mode PWM (Pulse Width Modulation) control architecture, which ensures stable and efficient operation. The device is designed to operate within a wide range of input voltages. The integrated high-voltage startup circuit minimizes the reliance on external components and allows for rapid startup performance. The soft-start function effectively reduces stress on power components during startup. The cycle-by-cycle current limiting offers reliable overload protection. The over-voltage and over-temperature protection features effectively prevent system damage in the event of abnormal operating conditions. Frequency jittering significantly reduces EMI emissions, facilitating adherence to regulatory standards. Automatic burst mode operation at light loads minimizes power consumption and improves overall efficiency. The device is available in a compact package, making it suitable for applications where space is limited. Careful consideration should be given to thermal management to ensure reliable and long-term operation.

You May Also Be Interested in

Fuji Electric
Lowest to $25.5532
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess