The SG6510S-C-FG is a highly integrated power management IC manufactured by System General. It's designed for high efficiency and robust performance in a variety of power supply applications, providing features for protection and optimal operation.
Applications
- AC/DC power adapters for laptops and mobile devices
- Offline power supplies for consumer electronics
- LED lighting applications
- Battery chargers
- Standby power supplies
Features
- Integrated high-voltage startup circuit for reduced external components.
- Internal soft-start to minimize stress on components during startup.
- Frequency jittering to improve EMI performance.
- Cycle-by-cycle current limiting for overload protection.
- Over-voltage protection (OVP) to prevent damage from over-voltage conditions.
- Over-temperature protection (OTP) with auto-restart function.
- Automatic burst mode operation for improved efficiency at light loads.
- Low startup current.
- Compact package for space-saving designs.
Benefits
- High efficiency reduces power consumption and heat generation.
- Robust protection features enhance system reliability and prevent damage.
- Frequency jittering minimizes EMI emissions, simplifying design and compliance.
- Integrated features reduce external component count, lowering BOM cost and PCB space.
- Automatic burst mode improves light load efficiency, reducing standby power.
Additional Details
The SG6510S-C-FG utilizes current-mode PWM control for stable operation and excellent line and load regulation. The integrated high-voltage startup circuit allows for a quick and efficient start-up sequence. The soft-start feature reduces stress on the power components, contributing to overall system reliability. The device includes comprehensive protection features such as over-voltage, over-temperature, and cycle-by-cycle current limiting. The frequency jittering significantly reduces EMI emissions, simplifying compliance with regulatory standards. The SG6510S-C-FG operates in automatic burst mode at light loads to minimize power consumption and improve overall efficiency. It is designed for a wide range of AC input voltages. Its compact package makes it suitable for space-constrained applications. Proper thermal management is essential for reliable operation.