EN
  • EN
  • DE

SM8952AL25QP

Part No SM8952AL25QP
Manufacturer SyncMOS
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SyncMOS
Win Source Part Number 327337-SM8952AL25QP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SM8952AL25QP CAD Model

Description

The SM8952AL25QP is a microcontroller produced by SyncMOS and belongs to the MCS-51 family. This microcontroller is designed for embedded systems where efficient processing, adequate memory, and flexible peripheral options are required. The SM8952AL25QP provides a cost-effective solution for diverse applications due to its integrated features and optimized architecture.

Applications

  • Simple Motor Control: Utilized in controlling small motors in toys, robotics, and basic automation.
  • LED Lighting Control: Integrated into LED-based lighting systems, including dimming and color control applications.
  • Keypad Interfaces: Used to interface with keypads in various applications, such as security systems and industrial controls.
  • Low-Power Sensors: Employed in connecting and processing data from low-power sensors.
  • Timer and Counter Applications: Integrated into timing and counting devices in various applications.

Features

  • 8051 Core: Based on the industry-standard 8051 instruction set, offering programming ease and excellent compatibility.
  • 8KB Flash Memory: Features non-volatile memory for storing program code, which supports in-system programming.
  • 256 Bytes RAM: Includes internal RAM for data storage and program execution.
  • 32 Programmable I/O Lines: Provides flexible input/output pins for interfacing with external components.
  • Two 16-bit Timer/Counters: Equipped with two 16-bit timers/counters for precise timing, event counting, and PWM signal generation.
  • Full Duplex UART: Facilitates serial communication with other devices using standard protocols.
  • Programmable Watchdog Timer: Enhances system reliability by preventing program crashes.
  • Power-Down Mode: Reduces power consumption during idle periods, making it suitable for battery-powered applications.
  • External Interrupt Capability: Supports external interrupts, allowing the microcontroller to respond to external events in real-time.

Benefits

  • Cost-Effective: Provides a high level of functionality at a competitive price.
  • Ease of Use: The 8051 architecture is widely documented, simplifying programming and debugging.
  • Versatile: Suitable for many applications due to its flexible I/O and integrated peripherals.
  • Reliable: Features a watchdog timer to ensure stable operation in various conditions.
  • Low Power Consumption: Power-down mode makes it ideal for battery-operated systems.

Additional Details

The SM8952AL25QP operates at a frequency of 25 MHz and generally requires a 5V power supply. It is usually packaged in a PDIP (Plastic Dual In-line Package). The 'QP' suffix commonly denotes a specific packaging type or temperature range compared to other variants. This microcontroller is designed for handling diverse embedded control tasks, offering a balanced mix of cost and performance.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Fuji Electric
Lowest to $6.5223
Mitsubishi
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess