EN
  • EN
  • DE

SM8952AL25JP

Part No SM8952AL25JP
Manufacturer SyncMOS
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SyncMOS
Win Source Part Number 327336-SM8952AL25JP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SM8952AL25JP CAD Model

Description

The SM8952AL25JP is a microcontroller from SyncMOS, part of the widely used MCS-51 family. It's engineered for embedded control applications needing a blend of processing power, memory capacity, and versatile peripheral options. This microcontroller is intended to deliver a cost-effective and efficient solution for a wide variety of applications thanks to its integrated functionalities and streamlined architecture.

Applications

  • Remote Control Systems: Commonly used in remote controls for TVs, DVD players, and other electronic devices.
  • Toy and Game Controllers: Integrated into interactive toys and game controllers requiring real-time response.
  • Small Appliance Control: Used in controlling functions in coffee machines, toasters, and other small kitchen appliances.
  • Basic Security Systems: Applied in simple alarm systems and access control setups.
  • Educational Robotics: Used in educational robotics platforms for teaching microcontroller programming.

Features

  • 8051 Core: Leverages the industry-standard 8051 instruction set, offering excellent compatibility and ease of programming.
  • 8KB Flash Memory: Supplies non-volatile memory storage for program code, allowing for in-system programming and updates.
  • 256 Bytes RAM: Incorporates internal RAM for real-time data storage and manipulation during program execution.
  • 32 Programmable I/O Lines: Furnishes general-purpose I/O pins configurable for versatile input or output operations to interface with external components.
  • Two 16-bit Timer/Counters: Features two 16-bit timer/counters suitable for precise timing, event counting, and generating PWM signals.
  • Full Duplex UART: Incorporates a serial communication interface, facilitating data transfer to and from other devices using standard protocols.
  • Programmable Watchdog Timer: Equipped with a programmable watchdog timer that improves system reliability by preventing program lockups or crashes.
  • Power-Down Mode: Offers a power-down mode to substantially reduce power consumption in idle or standby states, which prolongs battery life in portable applications.
  • Interrupt System: Supports multiple interrupt sources for asynchronous real-time event handling.

Benefits

  • Cost-Effective Solution: Presents an affordable solution for a wide range of embedded control applications.
  • Ease of Development: Benefits from the well-documented and widely supported 8051 architecture, making it easy to program and debug.
  • Versatile Applications: Exhibits versatility suitable for various applications because of its flexible I/O and integrated peripheral features.
  • High Reliability: Guarantees reliable operation in a variety of environments by utilizing a built-in watchdog timer.
  • Low Power Consumption: Extends operational time in battery-powered devices thanks to its efficient power-down mode.

Additional Details

The SM8952AL25JP operates at a clock frequency of 25 MHz, requiring a 5V power supply for optimal performance. It is commonly available in a PDIP (Plastic Dual In-line Package) package, designed for easy integration into circuit boards. The JP suffix typically refers to a specific packaging or temperature range variation. This microcontroller is designed for a variety of embedded control tasks, providing a balance between efficiency, performance, and cost.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess