EN
  • EN
  • DE

SM89516C25P

Part No SM89516C25P
Manufacturer SyncMOS
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SyncMOS
Win Source Part Number 327317-SM89516C25P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SM89516C25P CAD Model

Description

The SM89516C25P is a microcontroller from SyncMOS, built around the widely used 8051 core. This makes it a suitable choice for a broad range of embedded systems applications. The 'C25' suggests it operates at a clock frequency of 25MHz, balancing processing speed and power consumption. The 'P' suffix likely indicates a specific package type, such as a plastic DIP (Dual In-line Package), although confirmation from the datasheet is recommended.

Applications:

  • Simple Automation Systems: Used in basic process controllers, timing devices, and sequential control systems.
  • Hobbyist Projects: Popular for DIY electronics projects, robotics, and embedded learning platforms.
  • Legacy Systems: Suitable for maintaining and updating older systems based on the 8051 architecture.
  • Educational Purposes: Used in educational settings to teach microcontroller programming and embedded systems design.
  • Low-Cost Embedded Applications: Employed in applications where cost is a primary concern and high performance isn't required.

Features:

  • 8051 Core: Employs the industry-standard 8051 microcontroller core for broad compatibility.
  • Flash Memory: Includes on-chip flash memory for program storage, facilitating easy updates and reprogramming.
  • RAM: Features internal RAM for data storage and program execution.
  • I/O Ports: Offers a number of general-purpose input/output (GPIO) ports for interfacing with external devices.
  • Timers/Counters: Equipped with multiple timers and counters for timing control, PWM generation, and event counting.
  • Serial Communication: Supports UART serial communication for interfacing with other devices.
  • Interrupt Controller: Features an interrupt controller for managing internal and external interrupt requests.
  • Operating Frequency: Operates at a specified clock frequency, likely 25MHz.

Benefits:

  • Easy to Use: Compatible with a wealth of existing 8051 development tools and resources.
  • Cost-Effective: Provides a low-cost solution for basic embedded control needs.
  • Versatile: Suitable for a wide range of simple embedded applications.
  • Reliable: The 8051 architecture is known for its robustness and reliability.
  • Simple Programming: Relatively easy to program using C or assembly language.

Additional Details:

The SM89516C25P likely operates at a 25MHz clock frequency. The amount of flash memory and RAM depends on the specific model; refer to the SyncMOS datasheet for detailed specifications. It is likely that it contains basic power-saving modes. The 'P' suffix typically indicates a plastic package, which is often DIP, making it easy to prototype with on breadboards.

You May Also Be Interested in

Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
ON Semiconductor
Lowest to $0.8593
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,030 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess