EN
  • EN
  • DE

SM89516C25JP

Part No SM89516C25JP
Manufacturer SyncMOS
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SyncMOS
Win Source Part Number 327316-SM89516C25JP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SM89516C25JP CAD Model

Description

The SM89516C25JP is a microcontroller manufactured by SyncMOS, based on the popular 8051 architecture. This makes it suitable for a wide variety of embedded applications. The 'C25' likely indicates that it operates at a clock frequency of 25MHz, providing a good balance between performance and power consumption. The 'JP' suffix may indicate a specific package type or other manufacturing specifications.

Applications:

  • Home Appliances: Used in washing machines, microwave ovens, and other household appliances.
  • Industrial Control Systems: Found in process controllers, motor drives, and automation equipment.
  • Consumer Electronics: Employed in remote controls, gaming devices, and other consumer products.
  • Instrumentation: Used in digital multimeters, oscilloscopes, and other test and measurement equipment.
  • Communication Devices: Integrated into serial communication interfaces and simple network devices.

Features:

  • 8051 Core: Utilizes the industry-standard 8051 microcontroller core, ensuring wide compatibility and ease of development.
  • Flash Memory: Includes on-chip flash memory for program storage, facilitating easy updates and customization.
  • RAM: Features internal RAM for data storage and program execution.
  • I/O Ports: Offers a number of general-purpose input/output (GPIO) ports for interfacing with external peripherals.
  • Timers/Counters: Equipped with multiple timers and counters for timing control, PWM generation, and event counting.
  • Serial Communication: Supports UART serial communication for interfacing with other devices.
  • Interrupt Controller: Features an interrupt controller for managing internal and external interrupt requests.
  • Operating Frequency: Operates at a specified clock frequency, likely 25MHz.

Benefits:

  • Versatile: Suitable for a wide range of embedded control applications due to its flexible architecture.
  • Easy to Program: Compatible with standard 8051 development tools and programming languages.
  • Cost-Effective: Provides a good balance of performance and features at a competitive price.
  • Reliable: Designed for stable operation in diverse environments.
  • Balanced Performance: The 25MHz clock speed provides a good balance between processing speed and power consumption.

Additional Details:

The SM89516C25JP typically operates at a clock frequency of 25MHz. The amount of Flash memory and RAM can vary; consult the SyncMOS datasheet for exact specifications. It often includes power-saving modes to minimize energy consumption. The 'JP' suffix might indicate a specific package type or environmental rating. It likely incorporates watchdog timers to enhance system reliability.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,600 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess