The SM894051C25PP is a member of the SM89 series of 8-bit microcontrollers manufactured by SyncMOS. It is based on the industry-standard 8051 architecture, making it compatible with a wide range of development tools and software. The 'C25' likely indicates a clock speed of 25 MHz, while the 'PP' likely denotes the package type (e.g., Plastic Package). These microcontrollers are designed for embedded control applications requiring moderate processing power and memory.
Applications:
- Industrial control systems
- Motor control applications
- Home appliances
- Consumer electronics
- Security systems
Features:
- 8-bit 8051-compatible CPU
- 25 MHz clock speed
- On-chip Flash memory (likely 4KB or 8KB - needs confirmation from datasheet)
- RAM (likely 128 bytes or 256 bytes - needs confirmation from datasheet)
- Timers/Counters
- Serial communication interfaces (UART)
- Parallel I/O ports
- Interrupt controller
Benefits:
- Cost-effective solution for embedded control
- Easy to program using standard 8051 tools
- Flexible I/O capabilities
- On-chip Flash memory allows for easy code updates
- Low power consumption
- Wide operating voltage range
Additional Details:
The SM894051C25PP offers a balance of performance and cost, making it suitable for a variety of embedded applications. The on-chip Flash memory allows for easy reprogramming and field updates. The integrated timers and counters can be used for precise timing and control tasks. The UART interface enables serial communication with other devices. The parallel I/O ports provide a flexible interface to external sensors and actuators. The interrupt controller allows the microcontroller to respond quickly to external events. A pull-up resistor is integrated internally in the I/O port. Further investigation of the datasheet is needed to accurately determine the precise Flash and RAM sizes.
The microcontroller typically operates from a 5V supply. Low power modes may be available to reduce power consumption in battery-powered applications. The package type is likely a DIP or SOIC package for easy prototyping and production.