The SPP9435BS8RGB is a P-Channel Enhancement Mode MOSFET manufactured by SYNC POWER Crop. It is designed for power switching applications where efficiency and compact size are critical.
Applications
- Load switching
- Power management in portable devices
- Battery-powered applications
- DC-DC converters
- Power supplies
- Motor control
- LED lighting
Features
- P-Channel MOSFET
- Low on-resistance (RDS(on))
- Low gate charge
- Fast switching speed
- Small surface mount package (SOP-8)
- RoHS compliant
- Lead-free
Benefits
- High efficiency in power conversion
- Reduced power losses
- Simplified driving requirements
- Compact design for space-constrained applications
- Environmentally friendly
- Improved thermal performance
- Reliable operation
Technical Specifications
- Drain-Source Voltage (VDS): -30V
- Gate-Source Voltage (VGS): ±20V
- Continuous Drain Current (ID): -7.8A
- Pulsed Drain Current (IDM): -40A
- On-Resistance (RDS(on)): 0.025Ω at VGS = -10V
- Gate Charge (Qg): 12nC
- Operating Temperature Range: -55°C to +150°C
- Package: SOP-8
The SPP9435BS8RGB P-Channel MOSFET offers a combination of low on-resistance and fast switching speed, making it suitable for a wide range of power management and switching applications. Its small surface-mount package allows for compact designs, while its compliance with environmental regulations makes it an environmentally responsible choice. The low gate charge minimizes switching losses, contributing to improved overall efficiency. The device’s robust design and electrical characteristics make it suitable for various industrial and consumer electronics applications.