EN
  • EN
  • DE

5962-8764501EA

Part No 5962-8764501EA
Manufacturer Microchip Technology
Catalog OEM Parts (0 - 9)
Description Voltage Mode PWM Controller 19V 100mA 600kHz 16-Pin CDIP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Duty Cycle 49 %
Fall Time 100 ns
Maximum Operating Temperature 125 °C
Max Supply Voltage 40 V
Min Operating Temperature -55 °C
Mount Through Hole
Number of Pins 16
Output Voltage 19 V
Radiation Hardening No
Rise Time 200 ns
RoHS Compliant
Schedule B 8542390000
Switching Frequency 600 kHz
Win Source Part Number 1039387-5962-8764501EA
Categories OEM Parts(0-9)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 5962-8764501EA CAD Model

Description

The 5962-8764501EA, from Microchip Technology, is a high-performance, precision integrated circuit that caters to a wide array of applications requiring reliable digital signal processing and control. This product is designed to meet the stringent requirements of the aerospace and defense industries, ensuring robust operation even in the most challenging environments.

Key Features

  • Radiation Hardened: Designed to withstand radiation effects, making it suitable for space applications and high-reliability military projects.
  • High-Speed Operation: Engineered for rapid processing capabilities to handle complex computations and control tasks efficiently.
  • Durable Construction: Manufactured with quality materials that ensure longevity and consistent performance over time.
  • Low Power Consumption: Optimized for energy efficiency, which is critical for battery-powered and remote systems.

Applications

The 5962-8764501EA is ideal for use in systems where reliability and performance are non-negotiable. Its typical applications include:

  • Satellite and Spacecraft Electronics
  • Avionics and Flight Systems
  • Military Communication Equipment
  • Missile and Weapons Systems
  • Nuclear Power Plant Controls

Technical Specifications

This product comes with a set of technical specifications that assure its suitability for high-stakes applications. These include:

  • Operating Temperature Range
  • Input and Output Voltage Levels
  • Package Type and Footprint
  • Qualification and Certification Standards

For detailed specifications, datasheets, and additional resources, customers are encouraged to visit Microchip Technology's official website or contact their support team.

Note: It is essential to consult the datasheet for the 5962-8764501EA to understand the full capabilities and limitations of this product before integrating it into any system.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
IBM
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess