EN
  • EN
  • DE

SPP6507S26RG

Part No SPP6507S26RG
Manufacturer SYNC POWER Crop
Catalog Electronic Wholesale
Description Dual P-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SYNC POWER Crop
Win Source Part Number 1258126-SPP6507S26RG
Manufacturer Homepage www.syncpower.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPP6507S26RG CAD Model

Description

The SPP6507S26RG is a Power MOSFET from SYNC POWER Crop, designed for high-efficiency power conversion applications. It leverages advanced trench MOSFET technology to achieve low on-resistance (RDS(on)) and gate charge, minimizing power losses and improving overall system efficiency. This MOSFET is particularly well-suited for synchronous rectification in AC/DC adapters, DC/DC converters, and power management circuits.

Applications:

  • AC/DC Adapters
  • DC/DC Converters
  • Synchronous Rectification
  • Power Management in Portable Devices
  • LED Lighting Drivers

Features:

  • Low RDS(on) to minimize conduction losses
  • Low gate charge (Qg) for fast switching and reduced switching losses
  • Optimized for synchronous rectification
  • Avalanche rated for robust performance
  • Lead-free and RoHS compliant

Benefits:

  • Increased system efficiency due to reduced power losses
  • Improved thermal performance, allowing for smaller heat sinks or fanless operation
  • Enhanced reliability and robustness in demanding applications
  • Simplified design and layout due to optimized package and electrical characteristics
  • Environmentally friendly due to lead-free and RoHS compliance

Detailed Specs:

While specific electrical characteristics (e.g., voltage, current, RDS(on) values) would require consulting the official datasheet, generally, MOSFETs like the SPP6507S26RG offer a voltage rating suitable for common power conversion voltages, and are packaged for efficient heat dissipation. Check the manufacturer's datasheet for precise values of drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), pulsed drain current (IDM), RDS(on) at specific VGS and ID, gate charge (Qg), input capacitance (Ciss), output capacitance (Coss), and reverse recovery time (Trr). The SPP6507S26RG likely uses a surface-mount package appropriate for automated assembly and compact designs.

You May Also Be Interested in

NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess