EN
  • EN
  • DE

SPP4435BS8RGB

Part No SPP4435BS8RGB
Manufacturer SYNC POWER Crop
Catalog HOT - SALES and EOL Components (S)
Description P-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SYNC POWER Crop
Win Source Part Number 339081-SPP4435BS8RGB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPP4435BS8RGB CAD Model

Description

The SPP4435BS8RGB is a P-Channel Power MOSFET designed and manufactured by SYNC POWER Crop. This MOSFET is engineered for efficient power switching and control in various electronic circuits, with the 'RGB' suffix suggesting possible optimization or testing for RGB LED applications. The device features low on-resistance and fast switching speeds to minimize power losses and enhance overall system performance. The robust design ensures reliable operation under demanding conditions.

Applications:

  • RGB LED Lighting Control: Ideal for driving and controlling RGB LED arrays in displays and lighting systems.
  • High-Side Load Switching: Used in high-side switching applications, controlling power to a load from the positive supply rail.
  • Power Management Systems: Applied in battery management systems for efficient charging and discharging control.
  • DC-DC Converters: Facilitates voltage regulation and power conversion with improved efficiency.
  • Motor Control Circuits: Used for controlling small motors, enhancing efficiency and precision.

Features:

  • Low RDS(on): Minimizes conduction losses, increasing overall efficiency.
  • Fast Switching Speed: Reduces switching losses, improving performance in high-frequency applications.
  • Logic Level Gate Drive: Allows direct control from microcontrollers and digital logic circuits.
  • Avalanche Rated: Enhances robustness and reliability under transient voltage conditions.
  • RoHS Compliant: Adheres to environmental standards, reducing hazardous substances in the product.

Benefits:

  • Improved Energy Efficiency: Reduces power consumption and minimizes heat generation.
  • Enhanced System Performance: Optimizes the operation of electronic devices and systems.
  • Prolonged Battery Life: Maximizes power utilization in battery-powered applications.
  • Reliable Operation: Guarantees consistent performance under various environmental conditions.
  • Simplified Circuit Design: Streamlines the design process with easy integration into existing circuits.

Additional Details:

The SPP4435BS8RGB is available in a surface-mount package. Key specifications include drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and power dissipation (PD). These values vary depending on the specific model and batch, so refer to the datasheet for accurate design implementation. The device is designed to operate within a specific temperature range and is capable of handling significant power levels. For applications involving RGB LED control, pay close attention to any specific recommendations for driving and controlling LEDs with this MOSFET. Always consult the manufacturer's datasheet for detailed specifications and application guidelines to ensure optimal performance and reliability.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Freescale Semiconductor - NXP
Lowest to $16.3040
ON Semiconductor
Lowest to $0.8593
Silan
Lowest to $0.1964
Fuji Electric
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess