EN
  • EN
  • DE

SPP3467ST6RGB

Part No SPP3467ST6RGB
Manufacturer SYNC POWER Crop
Catalog HOT - SALES and EOL Components (S)
Description P-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SYNC POWER Crop
Win Source Part Number 339075-SPP3467ST6RGB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPP3467ST6RGB CAD Model

Description

The SPP3467ST6RGB is a power MOSFET manufactured by SYNC POWER Crop. It is engineered for efficient power switching and control in various electronic circuits. The RGB designation suggests it's possibly optimized or tested for RGB LED applications. Its design emphasizes low on-resistance and fast switching speeds to enhance overall system performance and minimize power loss. The robust construction of the MOSFET ensures reliable operation in demanding conditions.

Applications:

  • RGB LED Lighting: Specifically suited for controlling RGB LED arrays in displays and lighting systems.
  • DC-DC Converters: Used in voltage regulation and power conversion, providing stable power output.
  • Power Management Systems: Applied in battery management, ensuring efficient charging and discharging.
  • Motor Control Circuits: Facilitates precise control of small motors, improving efficiency and response.
  • Synchronous Rectification: Enhances power supply efficiency by reducing losses during rectification.

Features:

  • Low RDS(on): Minimizes conduction losses, increasing overall efficiency.
  • Fast Switching Speed: Reduces switching losses and improves performance in high-frequency applications.
  • Logic Level Gate Drive: Allows direct control from microcontrollers and digital logic circuits.
  • Avalanche Rated: Enhances robustness and reliability under transient voltage conditions.
  • RoHS Compliant: Adheres to environmental standards, reducing hazardous substances.

Benefits:

  • Improved Energy Efficiency: Reduces power consumption and minimizes heat generation.
  • Enhanced System Performance: Optimizes the operation of electronic devices.
  • Prolonged Battery Life: Maximizes power utilization for battery-powered applications.
  • Stable Operation: Guarantees consistent performance in various environmental conditions.
  • Simplified Circuit Design: Streamlines the design process with easy integration into existing circuits.

Additional Details:

The SPP3467ST6RGB is available in a surface-mount package. Refer to the device datasheet for specific values on drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and power dissipation (PD). The device is designed to operate within a specific temperature range and is capable of handling substantial power levels. Always refer to the manufacturer's datasheet for complete details on specifications and usage recommendations. Given the RGB in the name, special attention should be paid to any specific recommendations for RGB LED driver circuits. SYNC POWER Crop MOSFETs are typically designed with efficiency and reliability in mind, which are crucial factors for modern power electronics applications.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Silan
Lowest to $0.1964
Freescale Semiconductor - NXP
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess