EN
  • EN
  • DE

SPP3403DS23RGB

Part No SPP3403DS23RGB
Manufacturer SYNC POWER Crop
Catalog Electronic Wholesale
Description P-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SYNC POWER Crop
Win Source Part Number 1258100-SPP3403DS23RGB
Manufacturer Homepage www.syncpower.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPP3403DS23RGB CAD Model

Description

The SPP3403DS23RGB is a highly integrated power management IC from SYNC POWER Crop, designed for a wide range of applications demanding efficient power conversion and precise control. This device features multiple voltage rails and sophisticated protection mechanisms, making it suitable for complex electronic systems. The RGB in the product name suggests it likely includes RGB LED driving capabilities.

Applications

  • LED Lighting Systems: Specifically designed for controlling RGB LEDs in various lighting applications.
  • Consumer Electronics: Powering handheld devices, wearables, and other portable electronics.
  • Industrial Control Systems: Providing stable and regulated power for sensitive industrial equipment.
  • Automotive Applications: Used in automotive lighting and display systems.
  • Display Backlighting: Powering and controlling the backlights in LCD and LED displays.

Features

  • Multiple Voltage Rails: Provides several independent voltage outputs to power different components.
  • High Efficiency: Minimizes power loss during conversion, resulting in cooler operation and extended battery life.
  • Overvoltage Protection: Protects downstream components from damage due to excessive voltage.
  • Overcurrent Protection: Prevents damage from short circuits or excessive current draw.
  • Thermal Shutdown: Automatically shuts down the device if the temperature exceeds safe limits.
  • RGB LED Driver: Integrated driver circuit for controlling RGB LEDs with precise color mixing capabilities.
  • I2C Interface: Allows for easy configuration and control via a standard I2C communication bus.
  • Compact Package: Small footprint for space-constrained applications.

Benefits

  • Improved System Reliability: Robust protection features ensure stable and reliable operation, preventing damage to connected components.
  • Extended Battery Life: High efficiency minimizes power consumption, extending the operating time of battery-powered devices.
  • Simplified System Design: Integration of multiple functions reduces the number of external components required, simplifying the design process.
  • Precise LED Control: Integrated RGB driver enables precise color mixing and dynamic lighting effects.
  • Reduced System Cost: Integration of multiple functions and compact package can lower overall system cost.
  • Easy Integration: The I2C interface allows for simple integration into existing systems with microcontrollers.

The SPP3403DS23RGB is typically available in a small surface-mount package. It is designed to operate within a specific voltage and temperature range. Refer to the datasheet for detailed electrical characteristics, timing diagrams, and application notes.

You May Also Be Interested in

Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess