EN
  • EN
  • DE

SPP3095T252RG

Part No SPP3095T252RG
Manufacturer SYNC POWER Crop
Catalog Electronic Wholesale
Description P-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SYNC POWER Crop
Win Source Part Number 1258089-SPP3095T252RG
Manufacturer Homepage www.syncpower.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPP3095T252RG CAD Model

Description

The SPP3095T252RG is a P-Channel enhancement mode power MOSFET manufactured by SYNC POWER Crop. It is designed for use in a variety of power switching and load switching applications. This MOSFET features a low on-resistance (RDS(on)) for efficient power conversion and is packaged in a TO-252 package for good thermal dissipation. Its primary function is to provide efficient and reliable power control in various electronic circuits.

Applications:

  • Load Switching: Used to switch power to various loads such as LEDs, motors, and other electronic components.
  • Power Management in Portable Devices: Suitable for use in battery-powered devices like laptops and smartphones.
  • DC-DC Converters: Employed in buck converters, boost converters, and other power supply circuits.
  • Solid State Relays: Can be used to construct solid state relays for switching AC or DC loads.
  • Battery Management Systems (BMS): Used in BMS circuits to control charging and discharging of batteries.

Features:

  • P-Channel MOSFET: Offers a negative gate-source voltage for conduction.
  • Low On-Resistance (RDS(on)): Minimizes power losses and improves efficiency.
  • Fast Switching Speed: Enables efficient operation at high frequencies.
  • TO-252 Package: Provides good thermal performance for power dissipation.
  • Avalanche Rated: Can withstand transient voltage spikes.
  • Lead-Free and RoHS Compliant: Complies with environmental regulations.

Benefits:

  • High Efficiency: Low RDS(on) reduces power dissipation, resulting in higher efficiency.
  • Compact Design: TO-252 package allows for smaller and more compact designs.
  • Reliable Operation: Robust design ensures stable performance.
  • Easy to Use: Suitable for a wide range of applications.
  • Environmentally Friendly: Lead-free and RoHS compliant.

Additional Details:

The SPP3095T252RG has a specified drain-source voltage (VDS) rating, a continuous drain current (ID) rating, and a gate-source voltage (VGS) rating. Proper heatsinking may be required to keep the MOSFET within its operating temperature limits, especially at high currents. Consult the datasheet for detailed electrical characteristics, thermal resistance, and package dimensions. The device is typically mounted using surface mount technology (SMT) reflow soldering. It is important to observe proper ESD precautions when handling this MOSFET.

You May Also Be Interested in

Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4150 $58.1000
340+ $0.3406 $115.8040
530+ $0.3299 $174.8470
725+ $0.3192 $231.4200
940+ $0.3086 $290.0840
1,255+ $0.2767 $347.2585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess