EN
  • EN
  • DE

SPP2305W

Part No SPP2305W
Manufacturer SYNC POWER Crop
Catalog Electronic Wholesale
Description P-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SYNC POWER Crop
Win Source Part Number 1258079-SPP2305W
Manufacturer Homepage www.syncpower.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SPP2305W CAD Model

Description

The SPP2305W is a P-Channel enhancement mode power MOSFET from SYNC POWER Crop. It is designed for efficient power switching and management in a variety of applications. This MOSFET offers low on-resistance, which minimizes power loss and improves overall system efficiency. The SPP2305W is available in a surface mount package, making it suitable for automated assembly processes and space-constrained applications.

Applications

  • DC-DC converters
  • Load switching
  • Power management in portable devices
  • Battery management systems
  • Motor control circuits

Features

  • P-Channel enhancement mode
  • Low on-resistance (RDS(on))
  • High gate threshold voltage (VGS(th))
  • Fast switching speed
  • Surface mount package
  • Lead-free and RoHS compliant

Benefits

  • Improved Efficiency: The low on-resistance minimizes power loss during switching, leading to higher energy efficiency and reduced heat generation.
  • Compact Design: The surface mount package allows for a smaller footprint on the PCB, enabling more compact and lightweight designs.
  • Reliable Performance: The SPP2305W is designed for stable and reliable operation over a wide range of temperatures and operating conditions.
  • Simplified Circuit Design: The enhancement mode operation simplifies gate drive circuitry, reducing component count and cost.
  • Environmentally Friendly: The lead-free and RoHS compliant construction ensures compliance with environmental regulations.

Technical Specifications

The SPP2305W has a drain-source voltage (VDS) rating of -30V, a gate-source voltage (VGS) rating of ±20V, and a continuous drain current (ID) rating that varies depending on the specific operating temperature and conditions. Its on-resistance (RDS(on)) is typically very low, contributing to its efficiency. The device is typically available in a SOP-8 package.

This MOSFET is commonly used in power supplies, battery chargers, and other power management applications where efficiency and size are critical factors. The SPP2305W's combination of low on-resistance, fast switching speed, and compact package makes it a versatile solution for a wide range of electronic designs.

You May Also Be Interested in

Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess