EN
  • EN
  • DE

SPN4402BS8RGB

Part No SPN4402BS8RGB
Manufacturer SYNC POWER Crop
Catalog HOT - SALES and EOL Components (S)
Description N-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SYNC POWER Crop
Win Source Part Number 338956-SPN4402BS8RGB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPN4402BS8RGB CAD Model

Description

The SPN4402BS8RGB is a power management integrated circuit (PMIC) manufactured by SYNC POWER Crop. This device is designed to efficiently manage power distribution and regulation in various electronic applications, particularly those requiring precise control over multiple voltage rails.

Applications

  • LED Lighting Control: Used in smart lighting systems for dimming and color control.
  • Portable Devices: Found in smartphones, tablets, and wearables for efficient power management.
  • Industrial Control Systems: Employed in programmable logic controllers (PLCs) and other industrial automation equipment.
  • IoT Devices: Integrated into various IoT sensors and gateways to optimize power consumption and extend battery life.

Features

  • Integrated RGB Driver: Supports precise color mixing and dimming for RGB LEDs.
  • High Efficiency: Minimizes power loss, extending battery life in portable applications.
  • Multiple Output Channels: Provides independent control over several voltage rails, simplifying system design.
  • Overvoltage Protection (OVP): Safeguards connected components from damage due to voltage spikes.
  • Overtemperature Protection (OTP): Prevents the device from overheating, ensuring reliable operation.
  • Short Circuit Protection (SCP): Protects the device and connected components from damage due to short circuits.
  • Compact Package: The S8 package allows for integration into small form factor devices.

Benefits

  • Improved Power Efficiency: Reduces energy consumption, leading to longer battery life and lower operating costs.
  • Enhanced System Reliability: Protects connected components from damage due to voltage or current fluctuations.
  • Simplified Design: Integrates multiple power management functions into a single chip, reducing the number of external components needed.
  • Precise Control: Enables fine-grained control over voltage and current levels, optimizing system performance.
  • Color control: Allows control over the color of connected RGB LEDs.

Additional Details

The SPN4402BS8RGB operates over a wide input voltage range, making it suitable for a variety of power sources. The device incorporates a switching regulator and linear regulators to provide stable and efficient power conversion. The switching frequency is optimized to minimize EMI and improve efficiency. The device also includes enable/disable control, allowing for easy power sequencing and system shutdown. The detailed electrical characteristics, including voltage and current ratings, switching frequency, and protection thresholds, can be found in the device datasheet. The thermal resistance of the package is also important for thermal management and should be considered during PCB design.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Fuji Electric
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
ON Semiconductor
Lowest to $0.8593
LSI Computer Systems
Need more? Email Us
Silan
Lowest to $0.1964
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess