EN
  • EN
  • DE

SPN30T10

Part No SPN30T10
Manufacturer SYNC POWER Crop
Catalog Electronic Wholesale
Description N-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SYNC POWER Crop
Win Source Part Number 1257978-SPN30T10
Manufacturer Homepage www.syncpower.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPN30T10 CAD Model

Description

The SPN30T10 is an N-Channel MOSFET from SYNC POWER Crop. It is designed for high-efficiency power switching and power management applications.

Applications

  • Switching Power Supplies: Used in switching power supplies for efficient power conversion.
  • DC-DC Converters: Employed in DC-DC converters for voltage regulation and power management.
  • Motor Control: Used in motor control circuits for efficient power delivery.
  • Load Switching: Utilized to switch power to various loads in electronic systems.
  • Power Management: Integrated into power management systems for efficient power distribution.

Features

  • N-Channel MOSFET: Offers efficient switching capability.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction.
  • Fast Switching Speed: Enables quick switching transitions.
  • High Current Capability: Can handle high current loads.
  • Low Gate Charge: Reduces switching losses.
  • Small Package: Available in a compact package for space-saving designs.

Benefits

  • Efficient Power Switching: Low RDS(on) reduces power dissipation.
  • High-Speed Operation: Fast switching speed enables high-frequency operation.
  • Compact Design: Small package allows for dense circuit layouts.
  • Versatile Applications: Suitable for a wide range of power management and switching applications.
  • Reduced Switching Losses: Low gate charge minimizes switching losses.

Additional Details

The SPN30T10 is an N-Channel MOSFET designed to provide efficient power switching with a low on-resistance (RDS(on)). The low RDS(on) minimizes power loss during conduction, improving the overall efficiency of the circuit. The fast switching speed enables quick transitions, making it suitable for high-frequency applications. The high current capability allows it to handle high current loads without being damaged. The low gate charge reduces switching losses, further improving the efficiency of the circuit. The small package size makes it suitable for use in densely populated circuit boards, where space is limited.

The SPN30T10 is commonly used in applications where efficient power switching and power management are required, such as in switching power supplies, DC-DC converters, and motor control circuits. In switching power supplies, it is used to convert AC voltage to DC voltage with minimal power loss. In DC-DC converters, it regulates voltage and manages power distribution. In motor control circuits, it provides efficient power delivery to the motor. It can be commonly found in laptops, servers and industrial control equipment.

You May Also Be Interested in

Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess