EN
  • EN
  • DE

SPN1423S32RG

Part No SPN1423S32RG
Manufacturer SYNC POWER Crop
Catalog Electronic Wholesale
Description N-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SYNC POWER Crop
Win Source Part Number 1257950-SPN1423S32RG
Manufacturer Homepage www.syncpower.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPN1423S32RG CAD Model

Description

The SPN1423S32RG is an N-Channel Power MOSFET from SYNC POWER Crop, designed for high-efficiency power switching applications. Its key features make it suitable for use in synchronous rectification, DC-DC converters, and motor control circuits.

Applications:

  • Synchronous Rectification: Improves efficiency in power supplies by replacing diodes with MOSFETs.
  • DC-DC Converters: Used for voltage regulation in various power conversion applications.
  • Motor Control: Efficiently controls power to electric motors in various applications.
  • Power Management: Optimizes power usage in various electronic devices and systems.

Features:

  • N-Channel MOSFET: Provides efficient power switching capabilities.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses and improves efficiency. Specific RDS(on) values vary depending on the gate-source voltage (VGS) and drain current (ID), as detailed in the datasheet.
  • Fast Switching Speed: Enhances high-frequency performance and reduces switching losses.
  • Surface Mount Package: Designed for easy integration into automated PCB assembly processes.

Benefits:

  • High Efficiency: Low RDS(on) and fast switching speed minimize power dissipation, leading to higher efficiency.
  • Improved Thermal Performance: Efficient heat dissipation enables higher power density.
  • Simplified Circuit Design: The N-Channel configuration allows for straightforward implementation in many power circuits.
  • Compact and Reliable: Suitable for space-constrained and high-reliability applications.

The SPN1423S32RG requires a positive gate-source voltage (VGS) to turn on the device. Key electrical parameters include drain-source voltage (VDS), drain current (ID), and gate threshold voltage (VGS(th)). For precise specifications and safe operating conditions, always refer to the official SYNC POWER Crop datasheet. The device is commonly available in surface-mount packages such as a PowerPAK SO-8 or similar, making it ideal for automated assembly processes.

You May Also Be Interested in

Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess