EN
  • EN
  • DE

SP1937S25RG

Part No SP1937S25RG
Manufacturer SYNC POWER Crop
Catalog HOT - SALES and EOL Components (S)
Description DC-DC Step-Up Converter for White LED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SYNC POWER Crop
Win Source Part Number 336623-SP1937S25RG
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SP1937S25RG CAD Model

Description

The SP1937S25RG is a power MOSFET manufactured by SYNC POWER Crop. It's likely designed for switching applications requiring efficient power conversion, commonly found in DC-DC converters, motor control, and power supply designs. This particular MOSFET probably features characteristics optimized for high-efficiency and low on-resistance.

Applications:

  • DC-DC converters: Used in voltage regulation circuits to convert DC voltage from one level to another.
  • Motor control: Switching element in motor drive circuits for speed and torque control.
  • Power supplies: Switching element in power supplies for generating regulated output voltages.
  • Battery management systems: Used for switching and controlling charging/discharging in battery powered applications.
  • LED lighting: Controlling current flow to LEDs in lighting applications.

Features (Based on typical Power MOSFET characteristics):

  • Low on-resistance (RDS(on)): Minimizes power loss during switching, improving efficiency.
  • High switching speed: Enables efficient operation at high frequencies.
  • Low gate charge (Qg): Reduces switching losses and improves efficiency.
  • Avalanche rated: Withstands high voltage transients.
  • Thermally enhanced package: Dissipates heat efficiently for reliable operation.
  • RoHS compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Improved energy efficiency: Low on-resistance reduces power losses, saving energy.
  • Reduced heat generation: Efficient switching minimizes heat generation, improving system reliability.
  • Smaller system size: High switching frequency enables the use of smaller passive components.
  • Enhanced system performance: Fast switching speed improves transient response.
  • Increased reliability: Robust design ensures reliable operation in demanding environments.

The SP1937S25RG is a transistor that utilizes a metal-oxide-semiconductor field-effect transistor (MOSFET) structure. It acts as a voltage-controlled switch, controlling the flow of current between the drain and source terminals based on the voltage applied to the gate terminal. The 'S25' portion of the part number may relate to the voltage rating, likely 25V. Detailed specifications regarding voltage, current, on-resistance, and switching characteristics would be available in the product datasheet from SYNC POWER Corp. Consult the datasheet for precise values. The 'RG' may indicate a specific package type or gate resistance feature.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Lowest to $13.0434
Fuji Electric
Lowest to $25.5532

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess