Products specifications Report Issue?

Category Connectors, Interconnects>Barrel - Power Connectors
Mfr Switchcraft Inc.
Package Bulk
Connector Type Jack
Gender Male
Industry Recognized Mating Diameter 2.50mm ID (0.098"), 5.50mm OD (0.217")
Actual Diameter 0.098" (2.50mm ID), 0.248" (6.30mm OD)
Number of Positions/Contacts 2 Conductors, 3 Contacts
Internal Switch(s) Single Switch, Normally Closed
Mounting Type Surface Mount, Right Angle
Termination Solder
Shielding Unshielded
Features Board Guide
Current Rating (Amps) 5 A
Contact Material - Plating Silver
Housing Material Thermoplastic
Contact Material Copper Alloy
Body Color Black
Base Product Number RASH71
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Standard Package 100
Win Source Part Number 1061597-RASH712PX
Ultra Librarian 3D Model Ultra Librarian RASH712PX CAD Model

Description

The Switchcraft Inc. RASH712PX is a panel mount RCA connector. It's designed for audio and video signal connections in a variety of applications. Switchcraft is known for producing robust and reliable connectors, and this part is no exception, offering a durable solution for creating secure connections.

Applications:

  • Audio Equipment: Connecting audio sources like CD players, turntables, and amplifiers.
  • Video Equipment: Connecting video sources like DVD players, VCRs, and monitors.
  • Musical Instruments: Used on synthesizers, mixers, and other instruments for audio output.
  • Broadcast Equipment: Used in professional audio and video production environments.
  • Custom Cables: Used by cable manufacturers and DIY enthusiasts to create custom RCA cables.

Features:

  • Panel Mount Design: Allows for secure mounting to a panel or enclosure.
  • RCA Connector: Standard connector for audio and video signals.
  • Durable Construction: Built with high-quality materials for long-lasting performance.
  • Shielded Design: Helps to minimize noise and interference.
  • Solder Terminals: Provides a secure and reliable connection to wires.

Benefits:

  • Reliable Connection: Ensures a secure and stable connection for audio and video signals.
  • Easy Installation: Simple panel mount design allows for easy installation.
  • Durable Performance: Robust construction ensures long-lasting performance.
  • Low Noise: Shielded design minimizes noise and interference.
  • Versatile Application: Suitable for a wide range of audio and video applications.

Additional Details:

The RASH712PX typically features a nickel-plated or gold-plated finish for corrosion resistance and improved signal conductivity. The center pin is usually made of brass or copper. Proper soldering techniques are essential for creating a reliable connection. The panel cutout diameter is a critical dimension that needs to be considered during installation. Refer to the Switchcraft datasheet for specific mechanical dimensions, material specifications, and soldering guidelines. This part is often used in conjunction with RCA cables, RCA plugs, and various audio/video patch panels.

You May Also Be Interested in

Switchcraft Inc.
CONN PWR PLUG 2.5X5.5MM SOLDER / Power Barrel Connector Plug 2.50mm ID (0.098"), 5.50mm OD (0.217") Free Hanging (In-Line)
Need more? Email Us
ECAD model for 765K
Switchcraft Inc.
Lowest to €17.1400
ECAD model for S761KS12
Wurth Electronics Inc
CONN PWR JACK 2.05X5.5MM SOLDER
Lowest to €2.2691
ECAD model for 694106106102
Switchcraft Inc.
Need more? Email Us
ECAD model for S10KS17
Switchcraft Inc.
Need more? Email Us
ECAD model for S761KS17
Switchcraft Inc.
Need more? Email Us
ECAD model for S766K
Switchcraft Inc.
Need more? Email Us
ECAD model for S760BKZ
Same Sky
PWR JACK 1.65X4.4MM RT THROUGH H
Lowest to €2.7890
ECAD model for PJ-086H
Switchcraft Inc.
Need more? Email Us
ECAD model for S760K

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention