EN
  • EN
  • DE

HS2L2F20C

Part No HS2L2F20C
Manufacturer Switchcraft Inc.
Catalog Circular Connectors
Description CONN RCPT FMALE 2POS GOLD / Conn Circular F 2 POS Crimp ST Cable Mount 2 Terminal 1 Port Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Switchcraft Inc.
Series Dura-Pull, HS
Packaging Bulk
Connector Type Receptacle, Female Sockets
Number of Positions 2
Mounting Free Hanging (In-Line)
Termination Crimp or Solder
Fastening Type Push-Pull
Orientation Keyed
Ingress Protection IP66/67/68 - Dust Tight, Water Resistant, Waterproof
Shell Material, Finish Copper Alloy, Nickel Plated, Electroless
Contact Finish Gold
Features Shielded
Voltage Rating DC 125VAC/DC
Current Rating 10A
Win Source Part Number 793951-HS2L2F20C
Popularity Medium
Supply and Demand Status Balance
Family Name HS2
Introduction Date February 03, 2016
Country of Origin United States of America
Estimated EOL Date 2032
Ultra Librarian 3D Model Ultra Librarian HS2L2F20C CAD Model

Description

The Switchcraft Inc. Dura-Pull HS series connector is a 2-position, shielded receptacle.

  • Socket Type: Female
  • Termination: Crimp or Solder
  • Fastening Type: Push-Pull
  • Contact Finish: Gold
  • Current Rating: 10A
  • Ingress Protection: IP66/67/68 (Dust Tight, Water-Resistant, Waterproof)
  • Keyed: Yes
  • Mounting Type: Free Hanging (In-Line)
  • Packaging: Bulk
  • Series: HS2
  • Shell Material: Copper Alloy, Nickel Plated (Electroless)
  • Applications: Connectors and Interconnects
  • Voltage Rating - DC: 125VAC/DC
  • Popularity: Medium
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Amphenol
CONN PLUG FMALE XLR 5P GOLD SLDR
Lowest to $2.9728
Amphenol Industrial Operations
Star-Line Series Circular Connector Plug 5 Position Pin Contact Cable Mount
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Amphenol Aerospace Operations
CONN PLUG HSG FMALE 37POS INLINE / 37 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut, Firewall Usage, Self Locking
Need more? Email Us
Amphenol
Conn 5015 Circ Skt 17 Pos Sldr St Cbl Mnt
Need more? Email Us
TE Connectivity
CONN RCPT HSG MALE 11POS PNL MT / 11 (6 + 4 Power + PE) Position Circular Connector Receptacle Housing Panel Mount
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT HSNG MALE 4POS PNL MT / 4 Position Circular Connector Receptacle Housing Panel Mount
Need more? Email Us
ITT Cannon, LLC
CONN PLUG FMALE 4P SILVER CRIMP / 4 Position Circular Connector Plug, Female Sockets Crimp
Need more? Email Us
Amphenol Sine Systems Corp
Conn SC-ST Adapter Single Mode/Multimode Simplex Loose Piece
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess