EN
  • EN
  • DE
Part No 250
Manufacturer Switchcraft Inc.
Catalog Barrel - Audio Connectors
Description CONN PLUG MONO 6.35MM 2COND
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Barrel Connectors - Audio Connectors
Mfr Switchcraft Inc.
Series LITTEL-PLUG®
Package Bulk
Product Status Active
Connector Type Phone Plug
Gender Male
Signal Lines Mono
Industry Recognized Mating Diameter 6.35mm (0.250", 1/4") - Headphone
Actual Diameter 0.250" (6.35mm)
Number of Positions/Contacts 2 Conductors, 2 Contacts
Internal Switch(s) Does Not Contain Switch
Mounting Type Free Hanging (In-Line)
Termination Solder
Shielding Unshielded
Mating Length/Depth 1.200" (30.50mm)
Contact Material - Plating Nickel
Body Material Copper Alloy
Body Color Silver, Black
Includes 2 pcs - 1 Connector, 1 Handle
Housing Material Plastic
Contact Material Brass
Cable Opening 0.297" (7.54mm)
Standard Package 100 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.8000
Win Source Part Number 540584-250
Ultra Librarian 3D Model Ultra Librarian 250 CAD Model

Description

The 540584-250 is a phone plug connector from the LITTEL-PLUG series.

  • Connector Type: Phone Plug
  • Series: LITTEL-PLUG
  • Gender: Male
  • Application: Audio (Headphone)
  • Termination: Solder
  • Package: Bulk
  • Shielding: Unshielded
  • Contact Material: Brass with Nickel Plating
  • Mating Diameter: 6.35mm (0.250 inches)
  • Diameter: 0.250 inches (6.35mm)
  • Mating Length/Depth: 1.200 inches (30.50mm)
  • Cable Opening: 0.297 inches (7.54mm)
  • Mounting: Free-Hanging (In-Line)
  • ECCN: EAR99
  • Manufacturer: Switchcraft Inc.
  • Product Status: Active
  • REACH: Unaffected

You May Also Be Interested in

Neutrik
NP3TT-P-AU-R Fiber Optic Connect
Need more? Email Us
Neutrik
NCJ5FI-V Fiber Optic Connectors
Need more? Email Us
Amphenol
1/4\
Need more? Email Us
Neutrik
NF2D-B-0 Fiber Optic Connectors
Need more? Email Us
Amphenol
CONN PLUG MONO 1/4\
Need more? Email Us
Same Sky
CONN RCA JACK MONO 3.2MM R/A
Need more? Email Us
970
Keystone Electronics
CONN RCA JACK MONO 3.2MM R/A
Need more? Email Us
Switchcraft Inc.
CONN JACK MONO 3.5MM R/A
Need more? Email Us
Amphenol
1/4\
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess