Products specifications Report Issue?

Connector Type Phone Jack
Gender Female
Signal Lines Mono
Industry Recognized Mating Diameter 6.35mm (0.250", 1/4") - Headphone
Actual Diameter 0.250" (6.35mm)
Number of Positions/Contacts 2 Conductors, 3 Contacts
Internal Switch(s) Single Switch
Mounting Type Panel Mount, Through Hole
Termination Solder Eyelet(s)
Shielding Unshielded
Features Mounting Hardware, Thread Lock
Temperature Range - Operating -20°C ~ 65°C
Package Bulk
Supply and Demand Status Limited
Win Source Part Number 1609078-112AX
Ultra Librarian 3D Model Ultra Librarian 112AX CAD Model

You May Also Be Interested in

Switchcraft Inc.
CONN JACK MONO 6.35MM PNL MNT
Need more? Email Us
ECAD model for N111X
Same Sky
CONN JACK STEREO 3.5MM R/A
Need more? Email Us
ECAD model for SJ1-3543N
Neutrik
NCJ6FA-H Fiber Optic Connectors
Lowest to $3.0066
ECAD model for NCJ6FA-H
TE Connectivity
CONN SAS RCPT 29POS SLD PCB / 29 Position SAS Receptacle Connector Solder Through Hole
Need more? Email Us
ECAD model for 1735104-1
Switchcraft Inc.
CONN JACK MONO 6.35MM PNL MNT
Need more? Email Us
ECAD model for 112AX
Pomona Electronics
CONN RCA JACK MONO 3.2MM
Need more? Email Us
ECAD model for 6880
Same Sky
CONN RCA JACK MONO 3.2MM R/A
Lowest to $2.1462
ECAD model for RCJ-012
Schurter Inc.
CONN JACK MONO 3.5MM
Need more? Email Us
ECAD model for 4832.3200
Switchcraft Inc.
CONN JACK MONO 3.5MM SMD R/A
Need more? Email Us
ECAD model for 35RASMT2AHNTRX

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention