EN
  • EN
  • DE

SFSD016GN3BM1TO-I-HG-2B1-STD

Part No SFSD016GN3BM1TO-I-HG-2B1-STD
Manufacturer Swissbit NA Inc.
Catalog Memory Cards
Description MEM CARD MICROSDHC 16GB UHS MLC / Memory Card microSDHC™ 16GB Class 10, UHS Class 1 MLC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards, Modules>Memory Cards
Mfr Swissbit
Series S-45u
Package Tray
Memory Type microSDHC™
Memory Size 16GB
Speed Class 10, UHS Class 1
Technology MLC
Temperature Range - Operating -40°C ~ 85°C
Base Product Number SFSD016
Other Names 1052-1241
Standard Package 120
MSL Level 1 (Unlimited)
ECCN 3A991B1A
HTSUS 8523.51.0000
Win Source Part Number 1243127-SFSD016GN3BM1TO-I-HG-2B1-STD
Ultra Librarian 3D Model Ultra Librarian SFSD016GN3BM1TO-I-HG-2B1-STD CAD Model

Description

The Swissbit SFSD016GN3BM1TO-I-HG-2B1-STD is a 16GB industrial-grade SATA III SSD in a mSATA form factor, designed for demanding applications that require high reliability, endurance, and performance in harsh environments.

Applications

  • Industrial PCs and embedded systems
  • Automation and control systems
  • Transportation and automotive applications
  • Medical devices and equipment
  • Surveillance and security systems
  • Networking and communication devices

Features

  • Capacity: 16GB
  • Interface: SATA III (6Gb/s)
  • Form Factor: mSATA
  • Operating Temperature: -40°C to +85°C (Industrial Grade)
  • NAND Flash: 3D NAND
  • Power Loss Protection (PLP): Ensures data integrity during power outages.
  • End-to-End Data Protection: Protects data from corruption throughout the entire data path.
  • Advanced Wear Leveling: Extends the lifespan of the SSD by evenly distributing write/erase cycles.
  • Bad Block Management: Detects and manages bad blocks to maintain data reliability.
  • SMART Support: Provides drive health monitoring and diagnostic information.

Benefits

  • High Reliability: Designed for continuous operation in harsh environments.
  • Extended Endurance: 3D NAND flash and advanced wear leveling algorithms provide a long lifespan.
  • Fast Performance: SATA III interface enables quick data transfer speeds.
  • Data Integrity: Power loss protection and end-to-end data protection prevent data corruption and loss.
  • Compact Size: mSATA form factor is ideal for space-constrained applications.
  • Wide Temperature Range: Suitable for use in extreme temperature conditions.

Additional Details

This Swissbit SSD is built with high-quality components and undergoes rigorous testing to ensure reliable performance. The 'HG' in the part number likely refers to a specific firmware or feature set, and '2B1-STD' possibly denotes specific testing standards or certifications. It is designed to meet the demanding requirements of industrial applications where data integrity and uptime are critical. The power loss protection feature is particularly important in applications where power outages are common.

You May Also Be Interested in

Phoenix Contact
MEMORY CARD SD 512MB
Need more? Email Us
SanDisk
MEMORY CARD FLASH 1.5GB
Need more? Email Us
Tripp Lite
USB 3.0 SUPERSPEED SD/MICRO SD M
Need more? Email Us
Phoenix Contact
MEMORY CARD FLASH 2GB
Need more? Email Us
SanDisk
MEMORY CARD FLASH 64MB
Need more? Email Us
SanDisk
MEMORY CARD FLASH 256MB
Need more? Email Us
Tripp Lite
SUPERSPEED MULTI-DRIVE MEMORY CA
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Swissbit NA Inc.
MEMORY CARD COMPACTFLASH 1GB SLC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess