EN
  • EN
  • DE

SFCF4096H1AF2TO-I-QT-517-STD

Part No SFCF4096H1AF2TO-I-QT-517-STD
Manufacturer Swissbit NA Inc.
Catalog Memory Cards
Description MEMORY CARD COMPACTFLASH 4GB SLC / Memory Card CompactFlash® 4GB SLC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards, Modules>Memory Cards
Mfr Swissbit
Series C-500
Package Bulk
Product Status Not For New Designs
Memory Type CompactFlash®
Memory Size 4GB
Technology SLC
Temperature Range - Operating -40°C ~ 85°C
Base Product Number SFCF4096
Other Names 1052-1366,606726
Standard Package 1
MSL Level 1 (Unlimited)
ECCN 3A991B1A
HTSUS 8523.51.0000
Win Source Part Number 1243246-SFCF4096H1AF2TO-I-QT-517-STD
Ultra Librarian 3D Model Ultra Librarian SFCF4096H1AF2TO-I-QT-517-STD CAD Model

Description

The SFCF4096H1AF2TO-I-QT-517-STD is an industrial-grade CompactFlash card manufactured by Swissbit NA Inc. Designed for demanding applications requiring high reliability and data integrity, this card offers robust performance in harsh environments.

Applications

  • Industrial Control Systems
  • Point of Sale (POS) Terminals
  • Digital Signage
  • Networking Equipment
  • Military Applications
  • In-Vehicle Computing

Features

  • Capacity: 4GB
  • Form Factor: CompactFlash
  • Interface: IDE/PATA
  • Operating Temperature: -40°C to +85°C (Industrial Temperature)
  • Advanced Wear Leveling: Maximizes the lifespan of the flash memory by evenly distributing write/erase cycles.
  • Bad Block Management: Automatically detects and manages bad blocks to prevent data corruption.
  • Error Correction Code (ECC): Ensures data integrity by detecting and correcting errors.
  • Power Fail Protection: Prevents data loss during sudden power outages.

Benefits

  • High Reliability: Provides dependable data storage in demanding industrial environments.
  • Extended Lifespan: Offers a long operational life, reducing the need for frequent replacements.
  • Data Integrity: Ensures data accuracy and prevents data corruption.
  • Reduced Downtime: Minimizes the risk of system failures and data loss, leading to less downtime and maintenance costs.
  • Wide Operating Temperature Range: Operates reliably in extreme temperature conditions, making it suitable for diverse environments.

Additional Details

The SFCF4096H1AF2TO-I-QT-517-STD CompactFlash card utilizes high-quality NAND flash memory to ensure optimal performance and durability. It incorporates advanced controller technology for efficient data management and error correction. The 'QT' likely denotes specific attributes related to the flash memory or controller configuration tailored for specific testing or qualification purposes. The '517' probably denotes a firmware or hardware revision. This card complies with industry standards for shock, vibration, and humidity, making it ideal for critical embedded systems where data reliability and availability are paramount. Its robust design and advanced features make it a suitable choice for demanding industrial applications that require reliable storage solutions.

You May Also Be Interested in

WAGO Corporation
MEMORY CARD MICROSD 2GB SLC
Need more? Email Us
Bridgetek Pte Ltd.
MEMORY CARD MICROSD 8GB CLASS 6
Need more? Email Us
Tripp Lite
USB-C MEMORY CARD READER, 2-IN-1
Need more? Email Us
Tripp Lite
USB 3.0 SUPERSPEED SD/MICRO SD M
Need more? Email Us
Phoenix Contact
SD FLASH 2GB APPLIC A 61850
Need more? Email Us
Swissbit NA Inc.
MEM CD SDHC SDXC 16GB 10UHS 1TLC
Need more? Email Us
SanDisk
MEMORY CARD FLASH 256MB
Need more? Email Us
Swissbit NA Inc.
MEMORY CARD 128MB SLC
Need more? Email Us
SanDisk
MEMORY CARD FLASH 64MB
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess