EN
  • EN
  • DE

SFCF32GBH2BU4TO-I-QT-527-STD

Part No SFCF32GBH2BU4TO-I-QT-527-STD
Manufacturer Swissbit NA Inc.
Catalog Memory Cards
Description MEM CARD COMPACTFLASH 32GB SLC / Memory Card CompactFlash® 32GB SLC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards, Modules>Memory Cards
Mfr Swissbit
Series C-440
Package Tray
Product Status Obsolete
Memory Type CompactFlash®
Memory Size 32GB
Technology SLC
Temperature Range - Operating -40°C ~ 85°C
Base Product Number SFCF32
Other Names SFCF32GBH2BU4TO-I-QT-527-STD,1052-1115,604139
Standard Package 1
MSL Level 1 (Unlimited)
ECCN 3A991B1A
HTSUS 8523.51.0000
Win Source Part Number 1243254-SFCF32GBH2BU4TO-I-QT-527-STD
Ultra Librarian 3D Model Ultra Librarian SFCF32GBH2BU4TO-I-QT-527-STD CAD Model

Description

The SFCF32GBH2BU4TO-I-QT-527-STD is an industrial-grade CompactFlash card manufactured by Swissbit NA Inc. This robust and reliable storage solution is designed for demanding applications requiring high performance and endurance in harsh environments.

Applications

  • Industrial PCs
  • Embedded Systems
  • Medical Equipment
  • Automation Systems
  • Transportation Systems
  • Surveillance Systems

Features

  • Capacity: 32GB
  • Form Factor: CompactFlash
  • Interface: IDE/PATA
  • Operating Temperature: -40°C to +85°C (Industrial Temperature)
  • Advanced Flash Management: Includes wear leveling, bad block management, and error correction code (ECC) for increased data reliability and lifespan.
  • Power Fail Protection: Prevents data loss during unexpected power outages.
  • High-Speed Data Transfer: Optimized for fast read/write speeds to ensure efficient data processing.
  • RoHS Compliant: Meets environmental standards for hazardous substance restrictions.

Benefits

  • High Reliability: Ensures data integrity and availability in harsh industrial environments.
  • Long Lifespan: Extends the operational life of systems due to the card's high endurance and advanced flash management.
  • High Performance: Enables fast and efficient data processing, reducing bottlenecks in critical applications.
  • Reduced Downtime: Minimizes the risk of data loss and system failures, leading to less downtime and maintenance costs.
  • Wide Operating Temperature Range: Suitable for deployment in extreme temperature conditions without performance degradation.

Additional Details

The SFCF32GBH2BU4TO-I-QT-527-STD CompactFlash card utilizes high-quality NAND flash memory to ensure optimal performance and durability. It incorporates advanced controller technology for efficient data management and error correction. The 'QT' likely denotes specific attributes related to the flash memory or controller configuration tailored for specific testing or qualification purposes. The '527' probably denotes a firmware or hardware revision. This card complies with industry standards for shock, vibration, and humidity, making it ideal for critical embedded systems where data reliability and availability are paramount. Its robust design and advanced features make it a suitable choice for demanding industrial applications that require reliable storage solutions.

You May Also Be Interested in

Bridgetek Pte Ltd.
MEMORY CARD MICROSD 8GB CLASS 6
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Apacer
MEM CARD COMPACTFLASH 16GB SLC
Need more? Email Us
SanDisk
MEMORY CARD FLASH 1.5GB
Need more? Email Us
Wintec Industries
MEMORY CARD COMPACTFLASH 4GB SLC
Need more? Email Us
ATP Electronics, Inc.
MEM CARD MICROSD 8GB CLSS 10 MLC
Need more? Email Us
Kingston
128GB MICROSDXC CANVAS SELECT PL
Need more? Email Us
Phoenix Contact
SD FLASH 2GB APPLIC A 61850
Need more? Email Us
WAGO Corporation
MEMORY CARD MICROSD 2GB SLC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess