EN
  • EN
  • DE
Part No S605
Manufacturer Swanstrom Tools USA
Catalog Tools
Description CUTTER STANDOFF LONG NOSE SHEAR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Tools - Wire Cutters
Mfr Swanstrom Tools USA
Series Super Tools™
Package Bulk
Product Status Active
Type Tip (End)
Cut Edge Shear
Length - Overall 5.67" (144.0mm)
Features ESD Safe
Capacity 20 AWG
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8203.20.6060
Win Source Part Number 932810-S605
Ultra Librarian 3D Model Ultra Librarian S605 CAD Model

Description

The 932810-S605 is a high-quality wire cutter designed for precision cutting in electronics applications.

  • Manufacturer: Swanstrom Tools USA
  • Product Name: 932810-S605
  • Overall Length: 5.67" (144.0mm)
  • ESD Safe: Yes
  • Wire Gauge: 20 AWG
  • Cut Edge: Shear Cut
  • Package: Bulk
  • Sold Individually: Yes

You May Also Be Interested in

Apex Tool Group
U3 JAW/NUT
Lowest to $6.3086
Wiha
HANDLE FOR TWEEZERS MOLDED
Need more? Email Us
Klein Tools, Inc.
2- IN-1 SOCKET SET
Need more? Email Us
1A
3M
GLASS CLEANER CONCENTRATE 1A 0.5
Lowest to $0.0127
American Hakko Products, Inc.
PULLEY,153/154
Need more? Email Us
Swanstrom Tools USA
SWS-PLUS 040 - MINI-PRECISION ST
Need more? Email Us
Astro Tool Corp
TOOL HAND CRIMPER SIDE ENTRY
Lowest to $8.3703
Molex, LLC
HT60923A EXTRACTOR TOOL FOR MICR
Need more? Email Us
American Hakko Products, Inc.
WHEEL,BENDING,H,154
Lowest to $0.7739

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8521 $65.1126
13+ $8.9043 $115.7559
21+ $8.6260 $181.1460
28+ $8.3478 $233.7384
36+ $8.0695 $290.5020
48+ $7.2347 $347.2656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,430 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess