EN
  • EN
  • DE
Part No M140
Manufacturer Swanstrom Tools USA
Catalog Tools
Description CUTTER SIZE 4 OVAL SEMI-FLUSH
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Tools - Wire Cutters
Mfr Swanstrom Tools USA
Series M
Package Bulk
Product Status Active
Type Side (Diagonal)
Shape Oval
Cut Edge Semi Flush
Length - Overall 4.75" (120.7mm)
Features Soft Grips
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8203.30.0000
California Prop 65 Warning Information
Win Source Part Number 199886-M140
Ultra Librarian 3D Model Ultra Librarian M140 CAD Model

Description

The Swanstrom Tools USA 199886-M140 is a side wire cutter with soft grips. This wire cutter is perfect for cutting wires in various applications. It has an overall length of 4.75 inches (120.7mm) and features an oval shape for easy handling. The semi-flush cut edge provides clean and precise cuts. The wire cutter is made of high-quality materials to ensure durability and long-lasting performance. The soft grips offer comfort and reduce hand fatigue during prolonged use. The Swanstrom Tools USA 199886-M140 is a reliable and efficient tool for any wire cutting task.

You May Also Be Interested in

Wiha
COMBINATION RATCHET WRENCH 1-3/1 / Combination, Ratcheting Wrench 1-3/16" Length
Lowest to $3.6214
Klein Tools, Inc.
COAXIAL CABLE INSTALLATION KIT
Need more? Email Us
Wiha
WRENCH COMBINATION 3/8" / Combination Wrench 3/8" Length
Lowest to $31.7660
3M
STIKIT GOLD ABRASIVE DISC 216U
Need more? Email Us
ECG
CONTACT CLEANER/LUBE 10OZ
Lowest to $21.9800
Swanstrom Tools USA
CUTTER
Lowest to $1.6817
3M
RED ABRASIVE STIKIT DISC 01111 6
Lowest to $10.0704
3M
3M HOOKIT PURPLE FINISHING FILM / X Dia
Lowest to $8.8821
Seekonk Precision Tools
TORQUE WRENCH
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess