EN
  • EN
  • DE

MAJ0528

Part No MAJ0528
Manufacturer Taitien
Catalog Crystals, Oscillators, Resonators Accessories
Description CRYSTAL OVEN MINI 28V VARI TEMP / Position For use with Crystals
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Crystal, Oscillator, Resonator Accessories
Mfr Taitien
Series MAJ05
Package Tray
Accessory Type Oven, Miniature
For Use With/Related Products Crystals
Package Accepted HC-35/U, TO-05, TO-39
Specifications 5V, 82.4°F (28°C)
Standard Package 10
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
California Prop 65 Warning Information
Win Source Part Number 1340162-MAJ0528
Ultra Librarian 3D Model Ultra Librarian MAJ0528 CAD Model

Description

The Taitien 1340162-MAJ0528 is an oven, miniature accessory type crystal oscillator.

  • Specification: 5V and 82.4°F (28°C)
  • Package Type: Tray
  • Standard Package: 10 pieces
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8548.00.0000
  • Series: MAJ05
  • Accepted Package Types: HC-35/U, TO-05, and TO-39

You May Also Be Interested in

Murata Electronics North America
2.0X1.6MM 24.305MHZ CRYSTAL UNIT
Need more? Email Us
Jauch Quartz
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us
Murata Electronics North America
25.0MHZ CRYSTAL UNIT +/-20PPM IN
Lowest to $0.8181
Aries Electronics
OSCILLATOR SOCKET HALF SIZE 4PIN
Need more? Email Us
Microchip Technology
5032 SOCKET CARD WITH 10 BLANK D
Need more? Email Us
FTS
HC49 XTAL 30ppm 30ppm 18pF
Lowest to $0.4772
IDT, Integrated Device Technology Inc
XTAL OSC ATOMIC 10.0000MHZ CMOS
Need more? Email Us
Suzhou HangJing Electronic Technology Co., LTD
CRYSTAL 25MHZ 12.5PF SMD
Need more? Email Us
Epson Company
CRYSTAL 25.0000MHZ 18PF SMD
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess