The ES8388S is a low power audio codec chip manufactured by Suzhou Everest Semiconductor Co. Ltd. It is designed for portable audio applications, offering high-quality audio playback and recording capabilities.
Applications:
- Portable Audio Players: Used in MP3 players and similar devices to provide high-fidelity audio output.
- Mobile Phones: Integrated into smartphones for voice communication and multimedia playback.
- Tablet Computers: Enables audio input and output functions for multimedia applications and voice communication.
- Voice Recorders: Used in digital voice recorders to capture high-quality audio.
- Bluetooth Speakers: Provides audio processing for wireless audio playback.
Features:
- Stereo Audio Codec: Supports stereo audio encoding and decoding for high-quality audio playback and recording.
- Low Power Consumption: Optimized for low power operation, extending battery life in portable devices.
- Integrated Microphone Amplifier: Includes a built-in microphone amplifier for direct connection to microphones.
- Headphone Amplifier: Features a headphone amplifier to drive headphones directly.
- I2S/PCM Interface: Supports standard digital audio interfaces for easy integration with other audio components.
Benefits:
- High-Quality Audio Performance: Delivers clear and accurate audio reproduction for an enhanced listening experience.
- Extended Battery Life: Low power consumption maximizes battery life in portable devices.
- Simplified System Design: Integrated features reduce the need for external components, simplifying system design.
- Reduced Board Space: Small package size minimizes board space requirements.
- Cost-Effective Solution: Provides a cost-effective solution for audio processing in portable devices.
Additional Details:
The ES8388S typically supports a wide range of sampling rates and audio formats. It often includes features such as automatic gain control (AGC) for microphone input and digital volume control for audio output. It uses an I2C interface for control and configuration. Detailed specifications such as THD+N (Total Harmonic Distortion + Noise), SNR (Signal-to-Noise Ratio), and power supply voltage range are available in the product datasheet. The compact package and integrated features make it well-suited for a variety of portable audio applications.