The Susumu RR1220P-4000-B is a precision thin film chip resistor that offers exceptional stability, accuracy, and reliability. Designed for use in a wide array of demanding applications, it ensures consistent performance even under varying environmental conditions.
Applications
- Precision analog circuits
- Sensor applications
- Instrumentation amplifiers
- Voltage dividers
- Medical monitoring equipment
Features
- Thin film construction for superior precision and stability
- Low TCR
- Tight tolerance (indicated by 'B')
- 1206 package size
- RoHS compliant
Benefits
- Ensures accurate and consistent performance in sensitive circuits
- Minimizes drift due to temperature variations
- Reduces calibration requirements
- Facilitates compact circuit designs
- Environmentally responsible
Specifications
The RR1220P series has a power rating of 0.1W. The '4000' in the part number indicates a resistance value of 400 Ω. The tolerance is indicated by 'B', which usually means ±0.1%. These resistors typically have a TCR of ±25 ppm/°C or better. The operating temperature range is typically -55°C to +155°C.
Susumu uses advanced thin film technology to manufacture these resistors, resulting in excellent long-term stability and reliability. The small size of the 1206 package allows for high-density mounting on circuit boards. The low TCR ensures minimal resistance changes due to temperature fluctuations, making it suitable for precision applications. The RR1220P-4000-B is a high-quality resistor designed for demanding applications where accuracy and stability are paramount.