EN
  • EN
  • DE

ASEK-05-T-KIT-DK

Part No ASEK-05-T-KIT-DK
Manufacturer Allegro MicroSystems, LLC
Catalog Evaluation Boards - Sensors
Description KIT EVALUATION SENSOR / - Hall Effect Sensor Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Mfr Allegro MicroSystems
Package Box
Product Status Obsolete
Sensor Type Hall Effect
Supplied Contents Board(s)
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1347333-ASEK-05-T-KIT-DK
Ultra Librarian 3D Model Ultra Librarian ASEK-05-T-KIT-DK CAD Model

Description

The Allegro MicroSystems 1347333-ASEK-05-T-KIT-DK is a development kit for evaluation of Hall Effect sensors.

  • Kit Includes: Board(s)
  • Package: Box
  • Hall Effect Sensor Type: No sensitivity
  • Interface: No interface
  • Sensing Range: Not specified
  • Embedded: No
  • IC/Part: Does not utilize an IC/part
  • Voltage Supply: Not specified
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS: 8473.30
  • MSL Level: 1 (Unlimited)
  • Product Status: Obsolete

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR LMT84-7
Need more? Email Us
M5Stack Technology Co., Ltd.
AIR QUALITY KIT W/ M5STAMPS3(SEN
Need more? Email Us
Analog Devices Inc.
BOARD DEV/DATALOGGER ADXL343Z
Need more? Email Us
Microchip Technology
DEV KIT TOUCH SCREEN 7\
Need more? Email Us
Analog Devices Inc.
EVAL BOARD 4-20MA TEMP MONITOR
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADT7320
Need more? Email Us
Parallax Inc.
LINE SENSOR QTI (SUMOBOT)
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP709
Need more? Email Us
STMicroelectronics
EVAL DAUGHTER STLM20 SOT-323
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess