EN
  • EN
  • DE

RL7520WT-R004-G

Part No RL7520WT-R004-G
Manufacturer Susumu
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Susumu
Category Resistors
Family Chip Resistor - Surface Mount
Win Source Part Number 183295-RL7520WT-R004-G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RL7520WT-R004-G CAD Model

Description

The RL7520WT-R004-G is a precision wide terminal thin film chip resistor manufactured by Susumu. The wide terminal design enhances power handling capability and improves heat dissipation, making it suitable for applications requiring high reliability and stability in current sensing and power control.

Applications:

  • Current Sensing Circuits: Specifically designed for accurate current measurement in power supplies, motor drivers, and inverters.
  • Power Control Modules: Used in power management circuits to regulate current flow and voltage levels.
  • Automotive Electronics: Suitable for automotive applications requiring robust and reliable performance under harsh conditions.
  • Industrial Equipment: Employed in industrial control systems and automation equipment.
  • High Power LED Drivers: Used for current limiting and control in LED lighting applications.

Features:

  • Wide Terminal Design: Enhances power handling and heat dissipation.
  • High Precision: Offers tight tolerance for accurate resistance values.
  • Low Temperature Coefficient of Resistance (TCR): Ensures excellent stability over a wide temperature range.
  • Thin Film Technology: Provides superior performance and reliability.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Benefits:

  • Improved Power Handling: The wide terminal design allows for higher power dissipation.
  • Enhanced Stability: Low TCR minimizes resistance drift due to temperature variations.
  • Increased Reliability: Thin film construction ensures robust and dependable performance.
  • Accurate Current Sensing: High precision enables precise current measurement.
  • Environmental Compliance: RoHS compliance ensures adherence to environmental regulations.

Specifications:

The RL7520WT-R004-G has a resistance value of 0.004 Ohms. Its wide terminals contribute to enhanced heat dissipation, allowing for higher power ratings compared to standard chip resistors of similar size. The specific tolerance and TCR values should be confirmed from the manufacturer's datasheet. This resistor is ideal for applications where power dissipation and stability are critical design considerations.

You May Also Be Interested in

Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341
Panasonic
RES SMD 100 OHM 5% 1/10W 0402
Lowest to $0.0053
Panasonic
RES SMD 2.7K OHM 1% 1/10W 0603
Lowest to $0.0050
Yageo
RES SMD 16K OHM 5% 1/4W 1206
Lowest to $0.0053
Yageo
RES 47 OHM 1% 1/10W 0603
Lowest to $0.0015
Yageo
RES 1.4K OHM 1% 1/20W 0201
Lowest to $0.0027
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Panasonic
RES SMD 1.8M OHM 1% 1/10W 0603
Lowest to $0.0038
Panasonic
RES SMD 5.1K OHM 1% 1/10W 0603
Lowest to $0.0096

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess