EN
  • EN
  • DE

RL7520T-R022-F

Part No RL7520T-R022-F
Manufacturer Susumu
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Susumu
Category Resistors
Family Chip Resistor - Surface Mount
Win Source Part Number 183288-RL7520T-R022-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RL7520T-R022-F CAD Model

Description

The Susumu RL7520T-R022-F is a precision thin film chip resistor designed for high accuracy and stability in demanding electronic applications. The 'R022' designation indicates a resistance value of 0.022 Ohms, and the 'F' signifies a tight tolerance. These resistors are known for their excellent temperature coefficient of resistance (TCR) and long-term stability and higher power rating compared to the S series.

Applications:

  • Current Sensing: Used in power supplies and motor control circuits for accurate current measurement.
  • Precision Amplifiers: Employed in instrumentation amplifiers and feedback networks.
  • Voltage Dividers: Ideal for high-precision voltage dividers in measurement equipment.
  • Power Management Circuits: Suitable for use in circuits requiring precise current limiting or measurement.

Features:

  • Thin Film Technology: Provides excellent precision and stability.
  • Low TCR: Minimal resistance change over a wide temperature range.
  • Tight Tolerance: Ensures accurate resistance values.
  • Small Size: Compact design for high-density circuit boards.
  • RoHS Compliant: Environmentally friendly construction.
  • Higher Power Rating: Designed for higher power dissipation compared to standard chip resistors.

Benefits:

  • High Accuracy: Provides reliable and precise resistance values.
  • Stable Performance: Maintains consistent performance over time and temperature.
  • Improved Circuit Performance: Enhances the accuracy and stability of electronic circuits.
  • Compact Design: Suitable for use in space-constrained applications.
  • Environmentally Friendly: Meets RoHS standards.
  • Higher Power Handling: Enables use in applications with higher power requirements.

The RL7520T-R022-F's thin film construction ensures a uniform and consistent resistive layer, resulting in superior electrical characteristics. The low TCR minimizes resistance drift due to temperature variations, making it suitable for applications where temperature stability is critical. The tight tolerance ensures that the actual resistance value is very close to the nominal value, which is essential for precision circuits. The small physical size allows for dense packaging on printed circuit boards. The resistor's construction also provides excellent resistance to environmental factors, such as humidity and corrosion. This results in long-term reliability and consistent performance in harsh operating conditions. The 'R022' resistance denotes 0.022 Ohms. Furthermore, the RL7520T series is designed to handle more power than the RL7520S series, making it better suited for applications where power dissipation is a concern. This makes it ideally suited for current sensing in high current circuits.

You May Also Be Interested in

Panasonic
RES SMD 5.1K OHM 1% 1/10W 0603
Lowest to $0.0096
Yageo
RES 47 OHM 1% 1/10W 0603
Lowest to $0.0015
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043
Yageo
RES 0.56 OHM 1% 1/8W 0805
Need more? Email Us
Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033
Panasonic
RES SMD 1.8M OHM 1% 1/10W 0603
Lowest to $0.0038
Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332
Yageo
RES 30K OHM 0.1% 1/20W 0201
Lowest to $0.0647
Panasonic
RES SMD 100 OHM 5% 1/10W 0402
Lowest to $0.0053

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess