EN
  • EN
  • DE

RL3720WT-R015-F

Part No RL3720WT-R015-F
Manufacturer Susumu
Catalog Chip Resistor - Surface Mount
Description RES SMD 0.015 OHM 1W 1508 WIDE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer Susumu
Packaging Reel - TR
Status Active
Resistance (Ohms) 0.015
Tolerance ±1%
Power (Watts) 1W
Composition Thin Film
Features Current Sense
Temperature Coefficient 0/ +350ppm/°C
Temperature Range - Operating -55°C to 125°C
Case / Package 0815
Height - Seated (Max) 0.028" (0.70mm)
Number of Terminations 2
Win Source Part Number 046209-RL3720WT-R015-F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RL3720WT-R015-F CAD Model

Description

The Susumu RL3720WT-R015-F is a precision thin film chip resistor designed for high accuracy and stability in demanding electronic circuits. This resistor features a resistance value of 0.015 ohms and is part of the RL series, known for its superior performance characteristics. The WT designation indicates a wide terminal configuration, which enhances heat dissipation and improves solder joint reliability.

Applications

  • Current sensing in power supplies
  • Automotive electronics
  • High-precision measurement instruments
  • Feedback resistors in amplifier circuits
  • Control circuits with precise current requirements

Features

  • Low resistance value (0.015 ohms)
  • High precision thin film construction
  • Wide terminal (WT) for enhanced heat dissipation
  • Excellent long-term stability
  • RoHS compliant
  • Suitable for reflow soldering

Benefits

  • Accurate current sensing due to the low resistance and tight tolerance
  • Improved circuit performance with minimal resistance drift over time
  • Enhanced reliability in high-power applications due to improved heat dissipation
  • Easy integration into automated assembly processes
  • Environmentally friendly due to RoHS compliance

Additional Details

The RL3720WT-R015-F resistor is constructed using a thin film resistive element on a ceramic substrate. The wide terminal design allows for a larger solder pad area, improving the mechanical strength of the solder joint and reducing the thermal resistance between the resistor and the PCB. This is particularly important in high-power applications where heat dissipation is critical. The resistor offers excellent temperature coefficient of resistance (TCR) and long-term stability, ensuring consistent performance over a wide range of operating conditions. The "-F" suffix indicates that the component is lead-free and complies with RoHS environmental regulations. The typical power rating for this resistor is dependent on the specific application and thermal management design, and it's crucial to consult the datasheet for accurate power derating curves. Susumu resistors are known for their consistent quality and are used in a wide array of industrial and consumer electronics applications.

You May Also Be Interested in

Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Lowest to $0.0284
Bourns Inc.
RES SMD 20K OHM 5% 1/8W 0805
Need more? Email Us
Yageo
RES 26.7K OHM 1% 1/20W 0201
Lowest to $0.0007
Yageo
RES SMD 22.6K OHM 1% 1/10W 0603
Lowest to $0.0022
Panasonic
RES 33 OHM 1% 1/4W 0402
Lowest to $0.0518
Panasonic
RES SMD 1.8M OHM 1% 1/10W 0603
Lowest to $0.0038
Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Yageo
RES SMD 1M OHM 5% 1/8W 0805
Lowest to $0.0118
Yageo
RES 301 OHM 1% 1/4W 1206
Lowest to $0.0296

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.3053 $58.0070
465+ $0.2506 $116.5290
715+ $0.2427 $173.5305
985+ $0.2349 $231.3765
1,275+ $0.2271 $289.5525
1,705+ $0.2035 $346.9675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess