EN
  • EN
  • DE

RL3720WT-R012-FNH

Part No RL3720WT-R012-FNH
Manufacturer Susumu
Catalog Chip Resistor - Surface Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Susumu
Category Resistors
Family Chip Resistor - Surface Mount
Win Source Part Number 183274-RL3720WT-R012-FNH
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RL3720WT-R012-FNH CAD Model

Description

The RL3720WT-R012-FNH is a precision current sensing resistor manufactured by Susumu. It's engineered for applications requiring accurate current measurement with minimal impact on the circuit. Its design balances size, precision, and power handling capabilities. This resistor is ideal for precision applications where accurate current sensing is essential.

Applications

  • Power supplies
  • DC-DC converters
  • Battery chargers
  • Motor drivers
  • Inverters

Features

  • Low resistance value
  • High precision
  • Good temperature coefficient of resistance (TCR)
  • Small footprint
  • Surface mount design

Benefits

  • Accurate current sensing
  • Minimal power dissipation
  • Stable performance over temperature
  • Compact design for space-constrained applications
  • Suitable for automated assembly

Technical Specifications

The RL3720WT-R012-FNH has a resistance value of 0.012 Ohms. The detailed power rating, tolerance, and TCR information can be found in the Susumu datasheet. The low resistance value minimizes voltage drop and power loss in the sensing circuit. The small footprint allows for use in compact electronic devices. The surface mount design enables easy integration into automated assembly processes.

The resistor is constructed using thin film technology, ensuring high precision and stability. The design of the resistor minimizes inductance, making it suitable for high-frequency applications. The RL3720WT-R012-FNH offers a reliable and accurate solution for current sensing in various electronic systems. The small form factor coupled with precision makes it excellent for portable or compact device designs. This component is a reliable choice for designers needing accurate and stable current sensing in a compact form factor.

You May Also Be Interested in

Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Lowest to $0.0284
Yageo
RES 30K OHM 0.1% 1/20W 0201
Lowest to $0.0647
Panasonic
RES 33 OHM 1% 1/4W 0402
Lowest to $0.0518
Rohm Semiconductor
RES 120 OHM 1% 1.5W 1206 WIDE
Need more? Email Us
Yageo
RES 0.56 OHM 1% 1/8W 0805
Need more? Email Us
Yageo
RES SMD 16K OHM 5% 1/4W 1206
Lowest to $0.0053
Panasonic
RES SMD 3.9K OHM 5% 1/10W 0402
Need more? Email Us
Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us
Yageo
RES 26.7K OHM 1% 1/20W 0201
Lowest to $0.0007

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess