EN
  • EN
  • DE

CP0603B2442BSTR

Part No CP0603B2442BSTR
Manufacturer AVX Corporation
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer AVX Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820903-CP0603B2442BSTR
Ultra Librarian 3D Model Ultra Librarian CP0603B2442BSTR CAD Model

Description

The CP0603B2442BSTR is a multilayer ceramic chip (MLCC) inductor manufactured by AVX Corporation. It's designed for high-frequency applications requiring small size, high Q-factor, and stable inductance. The 0603 case size provides a compact footprint for dense circuit board layouts. This inductor is suitable for various RF applications.

Applications:

  • RF circuits in mobile phones and wireless communication devices
  • Bluetooth and WLAN applications
  • GPS devices and navigation systems
  • Matching networks for RF amplifiers and antennas
  • Filter circuits for noise suppression
  • High-frequency oscillators

Features:

  • Small 0603 Case Size: Compact size for high-density PCB layouts.
  • High Q-Factor: Low signal loss for efficient RF performance.
  • Multilayer Construction: Provides stable inductance and high self-resonant frequency (SRF).
  • Tight Inductance Tolerance: Ensures accurate and predictable circuit behavior.
  • Surface Mount Technology (SMT): Suitable for automated assembly processes.
  • RoHS Compliant: Environmentally friendly construction.

Benefits:

  • Improved RF Performance: High Q-factor minimizes signal loss and improves circuit efficiency.
  • Reduced PCB Space: Small footprint allows for higher component density.
  • Stable and Reliable: Multilayer construction ensures stable inductance over temperature and frequency.
  • Simplified Assembly: SMT design allows for automated placement and soldering.
  • Accurate Circuit Design: Tight inductance tolerance enables precise circuit design and performance.
  • Environmentally Friendly: RoHS compliance ensures compliance with environmental regulations.

Additional Details:

The CP0603B2442BSTR typically features an inductance value of 24nH, with a tolerance typically around ±0.1nH or ±2% (depending on specific datasheet). It exhibits a high self-resonant frequency (SRF), usually in the GHz range. The operating temperature range is generally -55°C to +125°C. These inductors are typically supplied on tape and reel for automated assembly. They are constructed using ceramic materials and precision manufacturing techniques to ensure stable and reliable performance in high-frequency applications.

You May Also Be Interested in

3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Phoenix Contact
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4782 $59.7750
295+ $0.3924 $115.7580
460+ $0.3801 $174.8460
630+ $0.3679 $231.7770
815+ $0.3557 $289.8955
1,090+ $0.3188 $347.4920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess