EN
  • EN
  • DE

LM8364BALMFX30/NOPB

Part No LM8364BALMFX30/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name LM8364
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LM8364BALMFX30, LM8364BALMFX30-ND, LM8364BALMFX30-NDR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877571-LM8364BALMFX30/NOPB
Ultra Librarian 3D Model Ultra Librarian LM8364BALMFX30/NOPB CAD Model

Description

Product Overview: LM8364BALMFX30/NOPB

The LM8364BALMFX30/NOPB is a microprocessor supervisory circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This product is part of TI's extensive range of power management integrated circuits that provide vital monitoring and control functions to improve the reliability and performance of electronic systems.

Key Features

  • Voltage Threshold: The LM8364BALMFX30/NOPB features a precision voltage threshold of 3.0V, making it suitable for monitoring 3.3V power supplies and ensuring that the system operates within safe voltage levels.
  • Reset Delay Time: It provides a programmable delay time for the reset signal, which can be set by an external capacitor, allowing designers to customize the reset timing to match specific system requirements.
  • Low Power Consumption: With a quiescent current of typically 9µA, this device is optimized for battery-powered and low-power applications, helping to extend battery life and reduce overall power consumption.
  • Output Configuration: The reset output is available in both active-low and open-drain configurations, providing flexibility for interfacing with different types of microprocessors and digital systems.
  • Operating Temperature: It operates over a wide temperature range of -40°C to +125°C, ensuring reliable performance across various environmental conditions.

Applications

The LM8364BALMFX30/NOPB is ideal for use in a wide array of applications that require precise voltage monitoring and system reset functions. These include:

  • Microprocessor, microcontroller, and DSP monitoring
  • Portable and battery-powered equipment
  • Intelligent instruments and critical µP power monitoring
  • Computers and servers
  • Industrial controllers

Package and Quality

This supervisory circuit is offered in a compact 5-pin SOT-23 package, making it suitable for space-constrained applications. The NOPB designation indicates that the product is lead-free and RoHS compliant, aligning with environmental standards and regulations. TI's commitment to quality ensures that the LM8364BALMFX30/NOPB meets the stringent requirements of the electronics industry, providing a reliable solution for system monitoring and protection.

With its precise voltage monitoring, customizable reset delay, and low power consumption, the LM8364BALMFX30/NOPB is an essential component for enhancing system stability and integrity.

You May Also Be Interested in

AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5471 $51.9745
225+ $0.4490 $101.0250
345+ $0.4349 $150.0405
480+ $0.4209 $202.0320
615+ $0.4069 $250.2435
825+ $0.3648 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,369 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess