EN
  • EN
  • DE

R5F3640DDFAR-128

Part No R5F3640DDFAR-128
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834958-R5F3640DDFAR-128
Ultra Librarian 3D Model Ultra Librarian R5F3640DDFAR-128 CAD Model

Description

The R5F3640DDFAR-128 is a microcontroller unit (MCU) from Renesas, part of the M16C family. This MCU is based on the M16C/60 Series CPU core, which provides a balance of processing power and low-power consumption. The '128' likely refers to the flash memory size of 128KB. It's designed for a range of embedded control applications demanding efficient performance and versatile peripherals.

Applications

  • Industrial Automation: Programmable logic controllers (PLCs), motor control, and sensor interfaces.
  • Consumer Electronics: Home appliances, audio equipment, and remote controls.
  • Automotive: Body control modules, instrument clusters, and car audio systems.
  • Medical Devices: Portable medical instruments, patient monitoring systems.

Features

  • M16C/60 Series CPU Core: High-performance 16-bit architecture with efficient instruction execution.
  • Flash Memory: 128KB of on-chip flash memory for program storage, enabling in-system programming.
  • RAM: Internal RAM for data storage and processing during runtime.
  • Timers: Multiple 16-bit timers/counters with various operating modes, including PWM generation and input capture.
  • Serial Communication: UART, SPI, and I2C interfaces for communication with external devices.
  • A/D Converter: High-resolution analog-to-digital converter for interfacing with analog sensors.
  • D/A Converter: Digital-to-analog converter for generating analog output signals.
  • I/O Ports: General-purpose input/output ports for controlling external devices and reading input signals.
  • Interrupt Controller: Flexible interrupt controller for handling various interrupt sources.
  • Low Power Consumption: Designed for low-power operation with various power-saving modes.

Benefits

  • High Performance: Delivers sufficient processing power for demanding embedded control tasks.
  • Flexible Peripheral Set: Offers a versatile set of peripherals to meet the needs of various applications.
  • Easy Development: Supported by Renesas development tools and a comprehensive set of documentation.
  • Compact Size: Suitable for space-constrained applications.
  • Low Power Consumption: Extends battery life in portable devices.

Additional Details

The R5F3640DDFAR-128 operates at a specific clock frequency and voltage. The number of I/O pins and other technical specifications vary depending on the package. Refer to the Renesas datasheet for the complete specifications, including memory sizes, peripheral details, electrical characteristics, and pinout information. The DDFAR package type also indicates specific operating temperature ranges and environmental compliance standards.

You May Also Be Interested in

Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.4560 $73.3680
6+ $20.0670 $120.4020
9+ $19.4398 $174.9582
13+ $18.8126 $244.5638
16+ $18.1855 $290.9680
22+ $16.3040 $358.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess