EN
  • EN
  • DE

RL1632S-R047-G

Part No RL1632S-R047-G
Manufacturer Susumu
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Susumu
Category Resistors
Family Chip Resistor - Surface Mount
Win Source Part Number 183185-RL1632S-R047-G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RL1632S-R047-G CAD Model

Description

The RL1632S-R047-G is a precision resistor manufactured by Susumu. It belongs to the RL series of thin film chip resistors, known for their high accuracy, excellent stability, and reliability. This resistor has a resistance value of 0.047 ohms and is designed for surface mount applications.

Applications

  • Current sensing in power supplies
  • Voltage dividers
  • Amplifier circuits
  • Precision instrumentation
  • Automotive electronics

Features

  • Resistance Value: 0.047 Ohms
  • Tolerance: Precision tolerance (refer to the datasheet for the exact tolerance)
  • Temperature Coefficient: Low Temperature Coefficient of Resistance (TCR) for stable performance over temperature.
  • Power Rating: (Consult the datasheet for the specific power rating)
  • Construction: Thin film resistor element for high stability and accuracy.
  • Termination: Surface mount (SMD)
  • Size: 1632 (Refer to the datasheet for detailed dimensions)

Benefits

  • High Accuracy: Provides precise resistance for accurate circuit operation.
  • Excellent Stability: Maintains stable resistance over a wide range of temperatures.
  • Reliable Operation: Ensures consistent performance in demanding applications.
  • Compact Size: Suitable for use in space-constrained applications.
  • Easy Assembly: Designed for surface mount technology (SMT) assembly.

The RL1632S-R047-G is suitable for current sensing applications where precise current measurement is required. Its low resistance value minimizes power loss while allowing for accurate monitoring of current flow. The thin film construction ensures stable and reliable performance, even under varying operating conditions. The small size of the resistor makes it ideal for use in densely populated circuit boards. It is a robust component for sensitive electronic circuits.

You May Also Be Interested in

Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043
Yageo
RES 0.56 OHM 1% 1/8W 0805
Need more? Email Us
Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332
Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Panasonic
RES SMD 5.1K OHM 1% 1/10W 0603
Lowest to $0.0096
Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Lowest to $0.0284
Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us
Vishay
RES SMD 270 OHM 1% 3/4W 1206
Lowest to $0.1212
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess