EN
  • EN
  • DE

RG3216N-2003-B-T5

Part No RG3216N-2003-B-T5
Manufacturer Susumu
Catalog Chip Resistor - Surface Mount
Description RES SMD 200K OHM 0.1% 1/4W 1206
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer Susumu
Packaging Reel - TR
Status Active
Resistance (Ohms) 200k
Tolerance ±0.1%
Power (Watts) 0.25W, 1/4W
Composition Thin Film
Features Anti-Sulfur, Automotive AEC-Q200
Temperature Coefficient ±10ppm/°C
Temperature Range - Operating -55°C to 155°C
Case / Package 1206
Height - Seated (Max) 0.020" (0.50mm)
Number of Terminations 2
Win Source Part Number 1092189-RG3216N-2003-B-T5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RG3216N-2003-B-T5 CAD Model

Description

The RG3216N-2003-B-T5 is a precision thin film chip resistor manufactured by Susumu. It is part of the RG series, which is known for its high accuracy, stability, and reliability. These resistors are designed for surface mount technology (SMT) assembly and are commonly used in applications requiring tight tolerance and low temperature coefficient of resistance (TCR).

Applications

  • Precision instrumentation
  • Medical devices
  • Test and measurement equipment
  • Automotive electronics
  • Industrial control systems

Features

  • Resistance Value: 200 kOhms
  • Power Rating: 0.1W (1/10W)
  • Tolerance: ±0.1%
  • Temperature Coefficient: ±25 ppm/°C
  • Package: 1206 (3216 Metric)
  • Termination: Surface Mount
  • RoHS Compliant: Yes

Benefits

  • High Accuracy: The 0.1% tolerance ensures extremely precise resistance values.
  • Excellent Stability: The thin film construction provides stable performance over a wide temperature range and operating conditions.
  • Low TCR: The low temperature coefficient minimizes resistance changes with temperature variations.
  • SMT Compatibility: Designed for surface mount assembly, facilitating automated manufacturing.
  • Reliable Performance: Susumu's manufacturing processes ensure consistent and dependable performance.

Additional Details

The RG3216N-2003-B-T5 resistor features a thin film resistive element deposited on a ceramic substrate. The thin film is precisely patterned and trimmed to achieve the specified resistance value and tolerance. This resistor provides a stable and accurate solution for current sensing, voltage division, and other precision resistive functions. The compact 1206 package makes it suitable for high-density circuit designs. The resistor's high stability and low TCR contribute to improved circuit performance and reliability. It's designed to withstand various environmental conditions, including temperature cycling and humidity. The RG3216N series is commonly used in applications requiring high accuracy and stability, such as precision amplifiers, analog-to-digital converters, and voltage references. The resistor's lead-free construction and RoHS compliance make it an environmentally friendly choice.

You May Also Be Interested in

Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043
Panasonic
RES SMD 2.7K OHM 1% 1/10W 0603
Lowest to $0.0050
Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341
Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Lowest to $0.0284
Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us
Panasonic
RES SMD 1.8M OHM 1% 1/10W 0603
Lowest to $0.0038
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033
Panasonic
RES SMD 5.1K OHM 1% 1/10W 0603
Lowest to $0.0096

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess